Products specifications Report Issue?

Category Connectors, Interconnects>Backplane Connectors>Specialized
Mfr HARTING
Series -
Package Bulk
Product Status Obsolete
Connector Usage Backplane-to-Daughtercard
Connector Type Plug, Male Pins
Connector Style Coax
Number of Positions 6
Number of Positions Loaded All
Pitch -
Number of Rows -
Number of Columns -
Mounting Type Board Edge, Through Hole, Right Angle
Termination Press-Fit
Contact Layout, Typical 6 Coax
Features Board Guide, Guide Pin
Contact Finish Gold
Contact Finish Thickness -
Color Natural
Current Rating (Amps) 3A
Material Flammability Rating UL94 V-0
Temperature Range - Operating -55°C ~ 125°C
Voltage Rating -
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4010
Standard Package 20 pcs
Win Source Part Number 1380401-07311000019
Ultra Librarian 3D Model Ultra Librarian 07311000019 CAD Model

Description

The backplane connectors in the 1380401-07311000019 series from HARTING are specialized connectors commonly used in backplane-to-daughtercard applications.

  • Configuration: 6-position
  • Connector Style: Coaxial connector
  • Termination: Press-fit termination
  • Flammability Rating: UL94 V-0
  • Contact Finish: Gold
  • Standard Package: 20 pcs
  • Mounting Options: Board edge, through hole, and right-angle mounting
  • Temperature Range: -55°C to 125°C
  • Application: Backplane-to-daughtercard applications requiring high-speed and secure connections

You May Also Be Interested in

Amphenol
PWRBLADE R/A HDR
Need more? Email Us
ECAD model for 51722-11301200AALF
Amphenol
CONN HEADER BLADE PWR 20POS PCB
Need more? Email Us
ECAD model for 51730-162LF
Amphenol
CONN HDR HI SPEED 150POS EDGE MT / 150 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Natural High Speed
Lowest to $18.8257
ECAD model for 10025613-101LF
TE Connectivity
CONN HEADER MULTI-BEAM 27POS PCB
Need more? Email Us
ECAD model for 6450121-3
TE Connectivity
CONN HEADER 175POS 2MM PRESS-FIT / 175 (125 + 50 Ground) Position Header, Male Pins Connector 0.079" (2.00mm) Through Hole
Need more? Email Us
ECAD model for 5106535-1
Amphenol
High Speed / Modular Connectors VS AIRMAX, R/A RECP 96POS, PRESS-FIT
Lowest to $23.3410
ECAD model for 10060905-101LF
HARTING
CONN DIN RCPT 96POS
Need more? Email Us
ECAD model for 9032646823
3M
CONN RECEPT 95POS 2MM PRESS-FIT
Lowest to $376.7272
ECAD model for UHM-S095B3-5AP1-KR
HARTING
CONN RECEPT 132POS 2MM PRESS-FIT
Lowest to $13.5921
ECAD model for 17241102102

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $108.1475 $108.1475
2+ $88.7370 $177.4740
3+ $85.9636 $257.8908
4+ $83.1901 $332.7604
5+ $80.4179 $402.0895
6+ $72.0988 $432.5928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 428 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention