EN
  • EN
  • DE

IS80C86

Part No IS80C86
Manufacturer Harris Corporation
Catalog Embedded - Microprocessors
Description 80C86- MICROPROCESSOR, 8/16 BIT, / 80C86 Microprocessor IC series 1 Core, 16-Bit 5MHz 44-PLCC (16.58x16.58)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr Harris Corporation
Package Bulk
Core Processor 80C86
Number of Cores/Bus Width 1 Core, 16-Bit
Speed 5MHz
Graphics Acceleration No
Voltage - I/O 5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.58x16.58)
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 2156-IS80C86,HARHARIS80C86
Standard Package 1
Win Source Part Number 1018288-IS80C86
Ultra Librarian 3D Model Ultra Librarian IS80C86 CAD Model

Description

The IS80C86 is a 16-bit microprocessor manufactured by Harris Corporation (now Intersil). It is a CMOS version of the original Intel 8086 processor, offering improved power efficiency and performance.

Applications:

  • Embedded Systems: Used in various embedded systems requiring 16-bit processing capabilities.
  • Industrial Control Systems: Implemented in industrial control systems for process automation and monitoring.
  • Instrumentation: Used in test and measurement equipment for data acquisition and processing.
  • Early Personal Computers: A successor to the original 8086 used in early PCs.
  • Military and Aerospace Applications: Suitable for applications where low power consumption and reliability are critical.

Features:

  • 16-Bit Architecture: 16-bit data bus and address bus, providing access to a larger memory space than 8-bit processors.
  • CMOS Technology: Low power consumption compared to NMOS processors.
  • Instruction Set Compatibility: Compatible with the Intel 8086 instruction set.
  • Multiple Operating Modes: Supports minimum and maximum operating modes for different system configurations.
  • Interrupt Handling: Includes hardware interrupt handling capabilities.
  • DMA Support: Supports direct memory access (DMA) for high-speed data transfers.

Benefits:

  • Improved Power Efficiency: CMOS technology reduces power consumption, making it suitable for battery-powered applications.
  • Increased Performance: 16-bit architecture provides improved performance compared to 8-bit processors.
  • Instruction Set Compatibility: Simplifies migration from existing 8086-based systems.
  • Versatile Architecture: Suitable for a wide range of applications.

Additional Details:

The IS80C86 operates at a specific clock frequency, typically in the range of a few MHz. It requires external memory and peripheral devices to form a complete system. Datasheets provide detailed specifications for pin assignments, timing diagrams, and electrical characteristics. Understanding the segmented memory architecture of the 8086 family is crucial for software development.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
Lowest to $53.7967
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess