EN
  • EN
  • DE

IR26-51CL302TTR8

Part No IR26-51CL302TTR8
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 975273-IR26-51CL302TTR8
Categories OEM Parts(F-I)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IR26-51CL302TTR8 CAD Model

Description

The IR26-51CL302TTR8 is an infrared emitting diode (IRED) manufactured by Everlight Electronics Co., Ltd. It is designed to emit infrared light at a specific wavelength, typically around 940nm, and is commonly used in a variety of applications that require infrared light transmission.

Applications:

  • Remote Control Systems: Used in remote controls for televisions, DVD players, air conditioners, and other consumer electronics devices.
  • Proximity Sensors: Employed in proximity sensing applications such as object detection in automated systems and touchless switches.
  • Light Barriers: Utilized in light barrier systems for security and safety applications.
  • Infrared Data Transmission: Incorporated in infrared data communication systems like IrDA for short-range wireless communication.
  • Optical Encoders: Integrated into optical encoders for position and speed sensing in motor control and robotics.

Features:

  • High Radiant Intensity: Provides a strong infrared light output for efficient signal transmission.
  • Peak Wavelength: Emits infrared light at a specific peak wavelength (typically 940nm) for optimized performance with compatible receivers.
  • Narrow Beam Angle: Focuses the infrared light into a narrow beam for accurate targeting and reduced interference.
  • Fast Switching Speed: Enables rapid on/off switching for high-speed data transmission.
  • Compact Package: Comes in a small package size for easy integration into various electronic devices.
  • Surface Mount Technology (SMT): Designed for automated assembly using SMT processes, ensuring high production efficiency.

Benefits:

  • Reliable Performance: Ensures consistent and dependable infrared light emission for long-term operation.
  • Efficient Signal Transmission: Delivers a strong and focused infrared signal for accurate data transfer and control.
  • Easy Integration: Simplifies the design and assembly process due to its compact size and SMT compatibility.
  • Low Power Consumption: Operates with low power requirements, making it suitable for battery-powered applications.
  • Cost-Effective: Provides a high-performance infrared emitting solution at a competitive price.

Additional Details:

The IR26-51CL302TTR8 is typically supplied on tape and reel for automated assembly. The forward voltage and radiant intensity are key specifications that should be considered when designing circuits with this IRED. Proper current limiting resistors should be used to prevent damage to the LED. The "TR8" suffix indicates the packaging type, which is tape and reel for automated pick-and-place assembly.

You May Also Be Interested in

Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Glenair, Inc.
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Kemet
LINE FILTER 8A CHASS MNT / Three Phase (Wye) EMC/EMI Line Filter 8 A AC 50/60Hz Single Stage Terminal Block
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 7/16 DIN, Connector Gender 1: Male, Connector Polarity 1: Standard, Connector...
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Panasonic
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess