EN
  • EN
  • DE

HC55180DIM

Part No HC55180DIM
Manufacturer Harris Corporation
Catalog Interface - Telecom
Description RINGING SLIC FAMILY / Telecom IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Harris Corporation
Series *
Package Bulk
Product Status Obsolete
Standard Package 92 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 596172-HC55180DIM
Ultra Librarian 3D Model Ultra Librarian HC55180DIM CAD Model

Description

The Harris Corporation HC55180DIM is a monolithic integrated circuit designed for subscriber line interface circuit (SLIC) applications. It's primarily used in telecommunications equipment to provide the necessary interface between the telephone line and the switching equipment. It is part of a family of SLIC devices known for their robust performance and reliability in demanding telecom environments.

Applications

  • Central Office Switching Equipment: Used in central office switches to interface with subscriber lines.
  • Private Branch Exchanges (PBX): Integrated into PBX systems for connecting internal extensions to external lines.
  • Voice over IP (VoIP) Gateways: Employed in VoIP gateways to provide a physical telephone line interface.
  • Digital Loop Carrier (DLC) Systems: Used in DLC systems to connect remote subscribers to the central office.
  • Customer Premises Equipment (CPE): Found in customer premises equipment requiring a telephone line interface.

Features

  • Battery Feed: Provides battery feed voltage to the subscriber line.
  • Ringing Generation: Generates ringing signals to alert subscribers of incoming calls.
  • Supervision: Detects on-hook/off-hook status and other line conditions.
  • Two-Wire to Four-Wire Conversion: Converts between two-wire subscriber lines and four-wire switching equipment.
  • Overvoltage Protection: Includes built-in overvoltage protection to protect against lightning and power surges.
  • Loop Current Control: Regulates loop current to ensure proper operation of the telephone.

Benefits

  • Complete SLIC Functionality: Integrates all essential SLIC functions into a single chip.
  • Improved Reliability: Enhances the reliability of telecommunications equipment.
  • Reduced Component Count: Simplifies circuit design and reduces the number of required components.
  • Cost-Effective Solution: Provides a cost-effective solution for subscriber line interfacing.
  • Enhanced Performance: Delivers improved performance in terms of signal quality and noise reduction.

Additional Details

The HC55180DIM operates within a specified voltage range, typically requiring both positive and negative supply voltages, details of which can be found in the device's datasheet. It is designed to meet stringent telecommunications industry standards for signal integrity and safety. The device includes features to minimize crosstalk and interference, ensuring clear voice communication. Its overvoltage protection capabilities are crucial for protecting equipment from damage due to lightning strikes and other electrical surges commonly encountered in telephone lines. Furthermore, the loop current control feature ensures that the telephone operates correctly regardless of the distance from the switching equipment. The device is commonly used in applications requiring high-quality, reliable voice communication over traditional telephone lines. Careful consideration of the datasheet specifications is necessary to ensure proper integration and optimal performance in specific telecommunications systems.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Skyworks Solutions Inc.
IC TELECOM INTERFACE 56QFN / Telecom IC 56-QFN (8x8)
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Cirrus Logic Inc.
IC TELECOM INTERFACE 28PLCC / Telecom IC Line Interface Unit (LIU) 28-PLCC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 40-QFN (6x6)
Lowest to $16.3213
Microchip Technology
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5854 $59.6102
31+ $3.7618 $116.6158
48+ $3.6452 $174.9696
66+ $3.5274 $232.8084
85+ $3.4096 $289.8160
114+ $3.0573 $348.5322
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess