EN
  • EN
  • DE

HA1-2546-9

Part No HA1-2546-9
Manufacturer Harris Corporation
Catalog Linear - Analog Multipliers, Dividers
Description ANALOG MULTIPLIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Mfr Harris Corporation
Package Bulk
Product Status Active
Function Analog Multiplier
Number of Bits/Stages 2-Quadrant
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CERDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 919958-HA1-2546-9
Ultra Librarian 3D Model Ultra Librarian HA1-2546-9 CAD Model

Description

The HA1-2546-9 is an analog multiplier integrated circuit.

  • Type: 2-Quadrant Multiplier
  • Package Type: 16-CDIP (0.300", 7.62mm)
  • Application: Linear
  • Standard Package: 1 piece
  • Manufacturer: Harris Corporation
  • Status: Active

You May Also Be Interested in

Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC PREC MULTIPLIER MONO TO100-10
Lowest to $302.9851
Analog Devices Inc.
IC REALTIME ACU UNIT 18-CDIP
Lowest to $173.1344
Texas Instruments
IC MULTIPLIER-DIVIDER TO-100-10
Need more? Email Us
Analog Devices Inc.
IC MULTIPLIER ANALOG 8-SOIC
Lowest to $84.2106
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC MULT DIV LASER TRIM TO100-10
Lowest to $81.8046
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC MULTIPLIER/DIVIDER 14CDIP
Lowest to $67.2314
Renesas Electronics America
57MHz, Wideband, Four Quadrant, Voltage Output Analog Multiplier | IC MUX ANALOG 57MHZ MONO 16-SOIC
Lowest to $78.4081
Texas Instruments
IC WIDE BW PREC MULT 16-SOIC
Lowest to $39.0840
Analog Devices Inc.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess