EN
  • EN
  • DE

1422N4D12F

Part No 1422N4D12F
Manufacturer Hammond Manufacturing
Catalog Racks
Description CABINET STEEL 12.7X60.1X60.1 GRY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series 1422
Dimensions - Panel 11.870" L x 56.000" W x 56.000" H (301.50mm x 1422.40mm x 1422.40mm)
Dimensions - Overall 12.690" L x 60.060" W x 60.130" H (322.33mm x 1527.30mm x 1527.30mm)
Material Metal, Steel
Features Dual Door, Feet
Style Enclosed, Bottom, Front, Sides, Top
Type Equipment Cabinet
Door Steel
Color Gray
Ventilation Non-Vented
Shipping Info Drop shipped from the Manufacturer's Warehouse
Weight 567 lbs (257.2kg)
Win Source Part Number 761915-1422N4D12F
Popularity Medium
Supply and Demand Status Limited
Family Name 1422N
Introduction Date May 31, 2005
ECCN EAR99
Country of Origin Canada
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 1422N4D12F CAD Model

Description

The Hammond Manufacturing 700296 is a high-quality equipment cabinet designed for electronic components.

  • Material: Steel
  • Doors: Dual
  • Feet: Yes
  • Enclosure: Enclosed (Bottom, Front, Sides, Top)
  • Ventilation: Non-Vented
  • Weight: 567 lbs
  • Area: 1422 inches

You May Also Be Interested in

Panduit Corp
800MMW X 45 RU X 1070MMD N TYPE,
Need more? Email Us
Bud Industries
CABINET 7" PS 9.06X 21.06X 15.5" / Metal, Steel Cabinet Rack Enclosed, Bottom, Sides, Top 15.500" L x 21.060" W x 9.060" H (393.70mm x 534.92mm x 230.12mm) Black
Need more? Email Us
Hammond Manufacturing
RACK FRAME / 24 Inch Rack Mount Frames
Need more? Email Us
Hammond Manufacturing
DOUBLE DOOR CONSOLET 38X60X21
Need more? Email Us
Hammond Manufacturing
RACK STEEL 10X20X30 GRY / Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 10.000" L x 20.000" W x 30.000" H (254.00mm x 508.00mm x 762.00mm) Gray
Need more? Email Us
Panduit Corp
800MM X 42RU X 1070MM DEEP NET-A
Need more? Email Us
Hammond Manufacturing
MODULAR FLANGE DISC ENCL / Light Gray Steel Type 12 Modular Freestanding Disconnect Enclosure
Need more? Email Us
Bud Industries
CABINET ASSEMBLY 75.31X27X30.75"
Need more? Email Us
Hammond Manufacturing
RACK STEEL 26X20.9X45.1 BLK / Black Steel Floor Mount Post Rack
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess