EN
  • EN
  • DE

1555NF17GY

Part No 1555NF17GY
Manufacturer Hammond Manufacturing
Catalog Boxes
Description BOX ABS GRAY 4.72"L X 4.72"W / Light Gray Acrylonitrile Butadiene Styrene Flange Mount Watertight Enclosure
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series 1555F
Container Type Box with Mounting Flange
Dimension 4.723" L x 4.723" W (119.96mm x 119.96mm)
Height 1.465" (37.21mm)
Area (L x W) 22.3" (144cm)
Design Cover Included
Material Plastic, ABS
Color Gray
Thickness 0.157" (4.00mm)
Features PCB Supports, Watertight
Ratings IP67, NEMA 4,4X,12,13
Material Flammability Rating UL94 HB
Win Source Part Number 796122-1555NF17GY
Popularity Medium
Supply and Demand Status Limited
Family Name 1555
ECCN EAR99
Country of Origin Canada
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian 1555NF17GY CAD Model

Description

The Hammond Manufacturing 1555F Series Enclosure is a gray colored enclosure that is designed to protect electronic components from dust, water, and other elements. This enclosure is manufactured by Hammond Manufacturing.

  • Win Source Part Number: 796122-1555NF17GY
  • PCB Supports: Yes
  • Watertight: Yes
  • Material Flammability Rating: UL94 HB
  • IP Rating: IP67, NEMA 4,4X,12,13
  • Thickness: 0.157" (4.00mm)
  • Height: 1.465" (37.21mm)
  • Material: Plastic, ABS
  • Design: Cover
  • Shipped From: Digi-Key
  • Weight: -
  • Package Type: Box with mounting flange
  • Area: 22.3" (144cm)
  • Category: Boxes, Enclosures, Racks
  • ECCN: EAR99
  • Made In: Canada
  • Estimated EOL Date: 2029
  • Supply and Demand Status: Limited

You May Also Be Interested in

Bud Industries
BOX ABS BLACK 2.5"L X 1.63"W / Access Grabber Black Style D Flush
Need more? Email Us
431
Adafruit Industries LLC
COMP STORAGE PLST 1.26X1" 1=10PC
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 20"L X 20"W
Need more? Email Us
Hammond Manufacturing
BOX ALUM BLACK 8.66"L X 6.5"W
Need more? Email Us
Omron
BOX NATURAL
Need more? Email Us
Bud Industries
BOX PLASTIC GRAY 9.13"L X 3.15"W
Lowest to $37.1547
Panduit Corp
X
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 48"L X 8"W
Need more? Email Us
Pomona Electronics
BOX ALUM BLUE 2.25"L X 1.38"W / Prisma Plus - G P System -front plate
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess