EN
  • EN
  • DE

14R0503

Part No 14R0503
Manufacturer Hammond Manufacturing
Catalog Box Components
Description PANEL INNER STL 4.88X2.88" WHT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Box Components
Mfr Hammond Manufacturing
Series 14R
Package Bag
Product Status Active
Type Panel, Inner
For Use With/Related Products 1414, EJ, PJ Series
Size / Dimension 4.880" L x 2.880" W (123.95mm x 73.15mm)
Color White
Material Metal, Steel
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7326.90.8688
Win Source Part Number 873662-14R0503
Ultra Librarian 3D Model Ultra Librarian 14R0503 CAD Model

Description

The 14R0503 is a panel inner box component from Hammond Manufacturing.

  • Series: 14R
  • Package: Bag
  • For Use With/Related Products: 1414, EJ, and PJ Series
  • Size: 4.880" L x 2.880" W (123.95mm x 73.15mm)
  • Color: White
  • Material: Metal and Steel
  • ECCN: EAR99
  • Status: Active
  • REACH Status: Unaffected

You May Also Be Interested in

Schroff
FRNT PNL AMC MTCA RC1.2 3LED
Need more? Email Us
Weidmuller
END PLATE 27.2MM WIDE ORANGE
Need more? Email Us
Phoenix Contact
LEFT LATERAL ELEMENT 108MM WIDE
Need more? Email Us
Bud Industries
PANEL ALUM 4.06X2.09X0.06" / Metal, Aluminum Panel, Inner 4.060" L x 2.090" W x 0.062" H (103.12mm x 53.09mm x 1.57mm) Natural
Need more? Email Us
Weidmuller
END PLATE 17MM WIDE ORANGE
Need more? Email Us
ON Semiconductor
Need more? Email Us
Hammond Manufacturing
PANEL INNER 10.25X8.25" GREY / Steel White Panel, 260mm Product Length, 210mm Product Depth
Need more? Email Us
Phoenix Contact
UNIVERS MOD SIDE ELEMENT 11.25MM
Need more? Email Us
Phoenix Contact
HOUSING BASE W/SNAP FOOT
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9526 $62.5734
21+ $5.7048 $119.8008
32+ $5.5266 $176.8512
44+ $5.3483 $235.3252
56+ $5.1700 $289.5200
75+ $4.6352 $347.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess