EN
  • EN
  • DE

1182G18

Part No 1182G18
Manufacturer Hammond Manufacturing
Catalog Power Transformers
Description PWR XFMR TOROIDAL 225VA CHAS MT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Toroidal
Voltage - Primary 117V, 234V
Voltage - Secondary (Full Load) Parallel 18V, Series 36V
Current - Output (Max) Parallel 12.5A, Series 6.25A
Primary Winding(s) Dual
Secondary Winding(s) Dual
Center Tap No
Power - Max 225VA
Mounting Type Chassis Mount
Termination Style Wire Leads
Size / Dimension 114.30mm Dia
Height - Seated (Max) 47.75mm
Voltage - Isolation 4000Vrms
Weight 4.7 lbs (2.1 kg)
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1545337-1182G18
Ultra Librarian 3D Model Ultra Librarian 1182G18 CAD Model

Description

N

You May Also Be Interested in

Datatroni
T1/E1 Transformer
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 20VA TH
Need more? Email Us
Signal Transformer
XFRMR SEMI-TORO 30VA THRU HOLE
Need more? Email Us
Triad Magnetics
XFRMR PWR 25.2V 1.984A CHASSIS / Power Transformer 3500VAC 25VA 8 Terminal Wire Lead Flange Mount
Need more? Email Us
Signal Transformer
PWR XFMR SEMI-TORO 30VA TH /
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 40VA CHAS MT
Need more? Email Us
Pulse A Technitrol Company
SCHEMATIC
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 1.1VA TH
Lowest to $14.5918
Princeton
1W Audio Power Integration Amplifier
Lowest to $0.9148

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess