The Halo Electronics Inc TG110-S055N2TR is a common mode choke meticulously designed to mitigate unwanted noise and electromagnetic interference (EMI) within electronic circuits. As a crucial component, it ensures electromagnetic compatibility (EMC) and enhances both the overall performance and reliability of a diverse range of electronic systems.
Applications:
- Power Supplies: Extensively employed in AC-DC and DC-DC power supplies to effectively filter common mode noise emanating from the input power line or generated by switching components, thereby enhancing power supply stability and efficiency.
- Inverters: Commonly integrated into solar inverters, motor inverters, and various other types of inverters to diminish common mode noise produced by the high-frequency switching of power transistors, ensuring adherence to EMC standards.
- LED Lighting: Seamlessly incorporated into LED driver circuits to suppress noise originating from the LED circuitry, minimizing interference with adjacent electronic devices and maintaining stable lighting performance.
- Communication Equipment: Widely utilized in networking equipment such as routers, switches, and modems to filter noise on data transmission lines, guaranteeing dependable and error-free data transmission.
- Industrial Automation Systems: Frequently found within industrial control systems and equipment to reduce noise in sensor and actuator circuits, bolstering the precision and reliability of automated processes.
Features:
- High Common Mode Impedance: Provides elevated impedance to common mode currents, proficiently blocking unwanted noise and interference.
- Low Differential Mode Impedance: Maintains minimal impedance to differential mode signals, assuring the slightest possible signal distortion.
- Compact Design: Constructed with a minimal footprint, facilitating effortless integration into diverse circuit board layouts.
- High Saturation Current: Equipped to manage high saturation currents without experiencing notable performance degradation.
- RoHS Compliant: Fully compliant with RoHS directives, ensuring environmental safety and adherence to regulatory standards.
Benefits:
- Improved EMC Compliance: Reduces electromagnetic interference, thus ensuring adherence to international EMC standards and regulations.
- Enhanced System Reliability: Filters out noise that may disrupt electronic circuits, consequently improving the overall stability and reliability of the system.
- Reduced Noise Emissions: Minimizes noise emitted from electronic devices, preventing interference with nearby equipment and fostering a cleaner electromagnetic environment.
- Optimized Signal Integrity: Filters noise present on data lines, assuring crystal-clear and precise data transmission, while also diminishing the likelihood of data errors.
- Extended Product Lifespan: Shields sensitive electronic components from damage induced by noise, thereby prolonging the lifespan of the product.
The specific electrical characteristics of the TG110-S055N2TR, including its inductance value, rated current, and DC resistance, are pivotal for its correct implementation. The core material and winding configuration are meticulously selected to maximize its performance in suppressing common mode noise. Comprehensive specifications are typically available in the manufacturer's datasheet.
Selecting the TG110-S055N2TR carefully, with due consideration for the operating frequency, current rating, and impedance characteristics, is essential for achieving peak noise suppression in its intended application. Consulting the manufacturer's datasheet and application notes is strongly advised for appropriate implementation and performance optimization.