EN
  • EN
  • DE

TG110-RPE5N5RLTR

Part No TG110-RPE5N5RLTR
Manufacturer Halo Electronics Inc
Catalog OEM Parts (T - Z)
Description TG110 Series 350 uH 1.0 Ohm 1: 1 10/100BASE-TX Magnetic Module - SOIC-16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
DC Resistance (DCR) 1 Ω
Depth 9.53 mm
Height 6.35 mm
Inductance 350 µH
Isolation Voltage 1.5 kV
Lead/Base Style Gull Wing
Lead Free Yes
Length 12.7 mm
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 16
Return Loss -12 dB
RoHS Compliant
Shielding Shielded
Width 7.11 mm
Win Source Part Number 1002268-TG110-RPE5N5RLTR
Categories OEM Parts(T-Z)
Manufacturer Halo Electronics Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TG110-RPE5N5RLTR CAD Model

Description

The TG110-RPE5N5RLTR is a highly integrated Ethernet transformer module manufactured by Halo Electronics. It is designed to provide signal isolation, impedance matching, and common-mode noise suppression in 10/100/1000Base-T Ethernet applications. This module simplifies the design and implementation of Ethernet interfaces in various networking devices.

Applications:

  • Ethernet Network Interface Cards (NICs): Used in NICs to provide a reliable and compliant Ethernet interface.
  • Embedded Systems: Integrated into embedded systems requiring Ethernet connectivity, such as industrial controllers and IoT devices.
  • Routers and Switches: Employed in network routers and switches for port isolation and signal conditioning.
  • Motherboards: Used on computer motherboards to provide integrated Ethernet connectivity.
  • Power over Ethernet (PoE) devices: Suitable for PoE applications where signal isolation and power delivery are required.

Features:

  • Integrated Design: Combines the transformer, common-mode choke, and other necessary components into a single module.
  • 1500Vrms Isolation: Provides high-voltage isolation to protect against voltage surges and electrical noise.
  • Low Insertion Loss: Minimizes signal attenuation for optimal signal integrity.
  • Excellent Return Loss: Reduces signal reflections, ensuring high-quality data transmission.
  • RoHS Compliant: Meets RoHS requirements for environmental compliance.

Benefits:

  • Simplified Design: Reduces the complexity of Ethernet interface design by integrating multiple components into a single module.
  • Improved Reliability: Provides robust signal isolation and common-mode noise suppression, enhancing network reliability.
  • Reduced Board Space: Saves valuable PCB space due to its compact integrated design.
  • Lower Cost: Can potentially lower overall system cost by reducing the number of discrete components required.
  • Compliance with Ethernet Standards: Ensures compliance with IEEE 802.3 Ethernet standards.

Additional Details:

The TG110-RPE5N5RLTR Ethernet transformer module is designed to meet the stringent requirements of modern networking applications. It typically features a wide operating temperature range, making it suitable for use in various environments. The module is constructed with high-quality materials to ensure long-term reliability. It also helps to reduce EMI (electromagnetic interference) emissions, which is critical for maintaining signal integrity in sensitive electronic devices. This component is essential for providing a robust and compliant Ethernet interface in a wide range of networking applications. Specifications would include detailed electrical characteristics, such as inductance, turns ratio, and common mode rejection ratio. The part is supplied in tape and reel packaging for automated pick and place assembly.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6214 $50.6996
34+ $2.9715 $101.0310
53+ $2.8786 $152.5658
72+ $2.7857 $200.5704
93+ $2.6929 $250.4397
125+ $2.4143 $301.7875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 424 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess