EN
  • EN
  • DE

TG110-AE050N5LF

Part No TG110-AE050N5LF
Manufacturer Halo Electronics Inc
Catalog OEM Parts (T - Z)
Description Telecom Transformer 1CT: 1CT 0.9Ohm Prim. DCR 0.9Ohm Sec. DCR 16Term. Gull Wing SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
DC Resistance (DCR) 900 mΩ
Height 6.35 mm
Inductance 350 µH
Isolation Voltage 1.5 kV
Lead Free Yes
Length 12.7 mm
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Return Loss 13.6 dB
RoHS Compliant
Shielding Shielded
Width 7.11 mm
Win Source Part Number 993510-TG110-AE050N5LF
Categories OEM Parts(T-Z)
Manufacturer Halo Electronics Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TG110-AE050N5LF CAD Model

Description

This shielded inductor from Halo Electronics Inc is a high-quality component suitable for use in a wide range of electronic devices.

  • Manufacturer: Halo Electronics Inc
  • Component Type: Shielded Inductor
  • Inductance: 350 µH
  • DC Resistance (DCR): 900 mΩ
  • Mounting: SMD (SMT)
  • Length: 12.7 mm
  • Width: 7.11 mm
  • Height: 6.35 mm
  • Isolation Voltage: 1.5 kV
  • Return Loss: 13.6 dB
  • Lead-Free: Yes
  • RoHS: Compliant
  • Maximum Operating Temperature: 85 °C
  • Minimum Operating Temperature: -40 °C
  • Alternative Part Number: TG110-AE050N5LF

You May Also Be Interested in

TDK Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
TE Connectivity
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4109 $57.9853
42+ $2.7987 $117.5454
64+ $2.7112 $173.5168
89+ $2.6239 $233.5271
114+ $2.5363 $289.1382
153+ $2.2740 $347.9220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,540 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess