EN
  • EN
  • DE

AD1933YSTZ

Part No AD1933YSTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 8-Channel DAC with PLL and Differential Outputs, 192 kHz, 24 Bits | IC DAC 24BIT V-OUT 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 24
Number of D/A Converters 8
Output Type Voltage - Unbuffered
Differential Output Yes
Data Interface I2S, SPI
Reference Type Internal
Supply Voltage , Analog 3V ~ 3.6V
Supply Voltage , Digital 3V ~ 3.6V
Architecture Sigma-Delta
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Mounting Style SMD
Family Part Number AD1933
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1135705-AD1933YSTZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1933YSTZ CAD Model

Description

The AD1933YSTZ is a superior performance, multichannel audio digital-to-analog converter (DAC) from Analog Devices Inc., a renowned leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is designed to deliver exceptional sound quality, making it an ideal choice for professional audio applications such as studio equipment, digital mixers, and automotive sound systems.

Featuring eight channels of DAC with support for 24-bit audio data and sample rates up to 192 kHz, the AD1933YSTZ provides high fidelity audio reproduction with a dynamic range of 114 dB and a THD+N (Total Harmonic Distortion plus Noise) of -100 dB. This ensures that the audio output is crystal clear, detailed, and free from unwanted noise and distortion.

The device operates on a 5V analog supply and a 3.3V digital supply, offering flexibility in system power design. It also incorporates a differential output design, which minimizes the effects of external noise and potential ground loop problems, thus enhancing performance in electrically noisy environments.

The AD1933YSTZ comes in a compact 48-lead LQFP (Low-profile Quad Flat Package) that is well-suited for space-constrained applications. It also features an on-chip PLL (Phase-Locked Loop) that allows the DAC to be clocked directly from an external digital audio interface receiver without the need for a separate crystal oscillator. This simplifies the design and reduces system costs.

Moreover, the DAC includes user-selectable functions such as soft mute, de-emphasis filtering, and digital attenuation, which can be controlled via a serial control port. This level of control allows designers to tailor the audio output to specific requirements, ensuring optimal performance in a variety of settings.

In summary, the AD1933YSTZ from Analog Devices Inc. is a powerful and versatile audio DAC that offers exceptional audio quality, ease of integration, and a range of features designed to satisfy the demands of high-end audio applications. Its robust design and advanced functionality make it a top choice for audio professionals seeking the best in sound reproduction technology.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 16BIT A-OUT 170BGA
Lowest to $349.2538
Analog Devices Inc.
IC ADC 16BIT 12-DFN
Need more? Email Us
Texas Instruments
TPS26600RHFTG4 Texas Instruments Digital to Analog Converters - DAC 4.2-V to 60-V 150m& Omega; 0.1-2.23A eF datasheet, inventory, & pricing.
Lowest to $2.3760
Analog Devices Inc.
DAC update rate up to 12 GSPS | IC DAC 16BIT A-OUT 169CSPBGA
Lowest to $148.1850
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 150MHZ 48LQFP
Lowest to $13.1508
Analog Devices Inc.
IC DAC 14BIT 32CH HS 74CSBGA
Lowest to $167.9105
ESS Technology
Audio D/A Converter ICs Sabre 32 Reference Stereo low power audiophile DAC
Lowest to $6.9642
ESS Technology
ES9218PQ ESS Technology Audio D/A Converter ICs Sabre 32 2V rms Integrated Stereo QUAD DAC /HPA/Switch datasheet, inventory, & pricing.
Lowest to $8.1493
Analog Devices Inc.
IC DAC 16BIT V-OUT 8UMAX
Lowest to $29.1045

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess