EN
  • EN
  • DE

TG05-1505NURLTR

Part No TG05-1505NURLTR
Manufacturer Halo Electronics Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Halo Electronics Inc
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840189-TG05-1505NURLTR
Package Tape & Reel (TR)
Product Status Not For New Designs
Transformer Type T1/E1 (Octal)
Inductance 1.5mH
Turns Ratio - Primary 1:2
Mounting Type Surface Mount
Size / Dimension 1.000" L x 0.430" W (25.40mm x 10.92mm)
Height - Seated (Max) 0.290" (7.37mm)
Operating Temperature -40°C ~ 85°C
Grade -
Ultra Librarian 3D Model Ultra Librarian TG05-1505NURLTR CAD Model

Description

The TG05-1505NURLTR is a networking component produced by Halo Electronics Inc. Based on similar Halo products, it is most likely a LAN transformer designed for Ethernet applications. These transformers are crucial for isolating signals and matching impedance, ensuring data transmission is reliable while also safeguarding electronic circuits.

Applications

  • Ethernet Connectivity: Used in Ethernet ports and interfaces for signal isolation and impedance matching.
  • Networking Devices: Integrated into routers, switches, hubs, and other network devices.
  • Network Interface Cards (NICs): Installed on NICs to provide Ethernet capabilities.
  • Industrial Automation: Applied in industrial networking environments for reliable communication.
  • Power over Ethernet (PoE) Systems: Used in PoE setups to separate power and data signals for safe and efficient operation.

Features

  • Electrical Isolation: Provides isolation between the Ethernet cable and the internal circuitry.
  • Impedance Matching: Ensures proper impedance matching between the cable and the device.
  • Common Mode Noise Reduction: Minimizes common mode noise for enhanced signal clarity.
  • Surface Mount Design: Facilitates automated assembly on PCBs for efficient manufacturing.
  • RoHS Compliance: Complies with environmental standards restricting hazardous substances.

Benefits

  • Reliable Data Transmission: Reduces noise and interference, ensuring stable and accurate data transfer.
  • Enhanced Safety: Protects equipment and personnel from electrical hazards through isolation.
  • Optimized Performance: Ensures efficient power transfer and signal transmission through impedance matching.
  • Streamlined Manufacturing: Enables efficient and cost-effective production through automated assembly.
  • Environmentally Friendly: Complies with environmental regulations, promoting sustainable practices.

Additional Details: The prefixes 'TG05' likely refers to a specific series within Halo Electronics' LAN transformer product line. The numbers '1505' could specify inductance or turns ratio characteristics. The suffix 'NURLTR' probably indicates packaging type or specific features. Refer to the official Halo Electronics datasheet for the TG05-1505NURLTR for precise specifications, including isolation voltage, insertion loss, return loss, and operating temperature ranges.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess