EN
  • EN
  • DE

BYV26CGP

Part No BYV26CGP
Manufacturer Gulf Semiconductor
Catalog END - OF - LIFE
Description SINTERED GLASS JUNCTION FAST SWITCHING PLASTIC RECTIFIER VOLTAGE: 200V to 1000V CURRENT: 1.0A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Gulf Semiconductor
Win Source Part Number 1156769-BYV26CGP
Manufacturer Homepage www.gulfsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BYV26CGP CAD Model

Description

The BYV26CGP is a fast recovery epitaxial diode manufactured by Gulf Semiconductor. This diode is designed for applications requiring efficient rectification and fast switching speeds. It is commonly used in power supplies, inverters, and other high-frequency circuits where minimizing switching losses is critical.

Applications

  • Switch-mode power supplies (SMPS)
  • Uninterruptible power supplies (UPS)
  • High-frequency inverters
  • Free-wheeling diodes in inductive loads
  • Power factor correction (PFC) circuits

Features

  • Fast recovery time: Enables efficient operation at high frequencies.
  • Low forward voltage drop: Reduces power dissipation and improves efficiency.
  • High surge current capability: Provides robustness against transient voltage spikes.
  • Epitaxial construction: Ensures consistent performance and reliability.
  • High voltage capability: Suitable for a wide range of power applications.

Benefits

  • Improved efficiency: The fast recovery time and low forward voltage drop minimize power losses, resulting in higher overall system efficiency.
  • Enhanced reliability: The high surge current capability protects the diode from damage due to transient events, increasing its lifespan.
  • Reduced EMI: The fast switching characteristics help to minimize electromagnetic interference (EMI) in sensitive applications.
  • Compact design: The diode's small size allows for dense circuit layouts.
  • Cost-effective: Provides a balance of performance and price for various power electronics applications.

Additional Details

The BYV26CGP typically comes in a DO-201AD package. Key specifications include a maximum repetitive peak reverse voltage (VRRM) of 600V, a maximum average forward current (IF(AV)) of 1A, and a typical reverse recovery time (trr) of less than 50ns. It is designed to operate within a specified temperature range, typically from -65°C to +150°C. The forward voltage drop at rated current is usually around 1.0V to 1.2V.

When selecting a diode for a particular application, it is important to consider factors such as the operating frequency, voltage and current requirements, and thermal conditions. The BYV26CGP is a suitable choice for applications where fast switching and efficient rectification are essential.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,505 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess