EN
  • EN
  • DE

GS81302T37GE-300

Part No GS81302T37GE-300
Manufacturer GSI Technology
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer GSI Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824359-GS81302T37GE-300
Ultra Librarian 3D Model Ultra Librarian GS81302T37GE-300 CAD Model

Description

The GS81302T37GE-300 is a high-speed synchronous SRAM (Static Random-Access Memory) device manufactured by GSI Technology. This memory component is designed to provide fast data access and high bandwidth, making it suitable for performance-critical applications.

Applications:

  • Networking equipment (routers, switches)
  • Data communications
  • High-performance computing
  • Test and measurement equipment
  • Medical imaging systems

Features:

  • 36Mb density
  • 300 MHz clock frequency
  • Synchronous operation
  • 2-Clock Cycle Deselect Pipelined Burst (Flow Through)
  • Multiple burst modes
  • LVTTL compatible inputs and outputs
  • JEDEC-standard 100-lead TQFP package

Benefits:

  • High-speed data access for improved system performance.
  • Large memory capacity for demanding applications.
  • Synchronous operation simplifies system timing and control.
  • Multiple burst modes optimize data transfer rates.
  • Compatibility with standard logic levels simplifies integration.
  • Industry-standard packaging for ease of assembly.

Additional Details:

The GS81302T37GE-300 SRAM operates at a clock frequency of 300 MHz, enabling rapid data transfers. It features a synchronous interface, meaning that data transfers are synchronized to the system clock, ensuring precise timing and control. The device supports multiple burst modes, which allow for efficient transfer of data blocks. It is designed with LVTTL (Low Voltage Transistor-Transistor Logic) compatible inputs and outputs, which facilitate integration with standard digital logic circuits. The component is housed in a JEDEC-standard 100-lead TQFP (Thin Quad Flat Pack) package, providing a compact footprint and ease of assembly.

This SRAM is designed for applications requiring high-speed memory access and large storage capacity. Its high bandwidth and low latency make it well-suited for networking equipment, data communications systems, and other performance-critical applications.

You May Also Be Interested in

IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $195.4063 $195.4063
2+ $175.1918 $350.3836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess