EN
  • EN
  • DE

82-150-38

Part No 82-150-38
Manufacturer Grayhill Inc.
Catalog Keypad Switches
Description SWITCH KEYPAD 1KEY ILLUM 0.1A 5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Switch Type Keyswitch
Number of Keys 1
Matrix (Columns x Rows) 1 x 1
Illumination Illuminated - Light Source Not Included
Legend Type Interchangeable
Key Type Transparent Key Cap
Output Type Independent Switches (SPST)
Legend Customizable (Sold Separate)
Key Color Gray
Mounting Type Through Hole
Termination Style PC Pin
Temperature Range - Operating -40°C ~ 80°C
Contact Rating @ Voltage 0.1A @ 5VDC
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1561271-82-150-38
Ultra Librarian 3D Model Ultra Librarian 82-150-38 CAD Model

Description

N

You May Also Be Interested in

Grayhill Inc.
SWITCH KEYPAD 1KEY ILLUM 0.1A 5V
Need more? Email Us
Grayhill Inc.
SWITCH KEYPAD 12 KEY 0.01A 24V
Need more? Email Us
Adafruit Industries LLC
4X4 MATRIX KEYPAD
Lowest to $195.2019
Grayhill Inc.
SWITCH KEYPAD 1KEY 0.1A 5V
Need more? Email Us
Grayhill Inc.
SWITCH KEYPAD 12 KEY 0.01A 24V
Lowest to $60.9181
Storm Interface
SWITCH KEYPAD 16KEY 0.05A 24V
Need more? Email Us
Grayhill Inc.
SWITCH KEYPAD 1KEY 0.01A 24V
Need more? Email Us
Storm Interface
SWITCH KEYPAD 4KEY 0.05A 24V
Need more? Email Us
Storm Interface
SWITCH KEYPAD 16KEY 0.05A 24V
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess