EN
  • EN
  • DE

82-101-71

Part No 82-101-71
Manufacturer Grayhill Inc.
Catalog Keypad Switches
Description SWITCH KEYPAD 1KEY 0.1A 5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Switch Type Keyswitch
Number of Keys 1
Matrix (Columns x Rows) 1 x 1
Illumination Non-Illuminated
Legend Type Interchangeable
Key Type Transparent Key Cap
Output Type Independent Switches (SPST)
Legend Customizable (Sold Separate)
Key Color Gray
Mounting Type Through Hole
Termination Style PC Pin
Temperature Range - Operating -40°C ~ 80°C
Contact Rating @ Voltage 0.1A @ 5VDC
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1561270-82-101-71
Ultra Librarian 3D Model Ultra Librarian 82-101-71 CAD Model

Description

N

You May Also Be Interested in

Storm Interface
SWITCH KEYPAD 4KEY 0.05A 24V
Need more? Email Us
Grayhill Inc.
SWITCH KEYPAD 1KEY ILLUM 0.1A 5V
Need more? Email Us
Grayhill Inc.
SWITCH KEYPAD 3KEY 0.1A 5V
Need more? Email Us
Storm Interface
SWITCH KEYPAD 16KEY 0.05A 24V
Need more? Email Us
Storm Interface
SWITCH KEYPAD 16KEY 0.05A 24V
Need more? Email Us
Grayhill Inc.
SWITCH KEYPAD 1KEY ILLUM 0.1A 5V
Need more? Email Us
Grayhill Inc.
4Keypads and Keyboards Terminal Pins 10mA 24VDC 2.94N / SWITCH KEYPAD 4 KEY 0.01A 24V
Lowest to $15.8608
Grayhill Inc.
SWITCH KEYPAD 1KEY 0.01A 24V
Need more? Email Us
Adafruit Industries LLC
4X4 MATRIX KEYPAD
Lowest to $195.2019

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess