EN
  • EN
  • DE

GESDPSA0402V12

Part No GESDPSA0402V12
Manufacturer GOOD-ARK Electronics
Catalog Custom Parts (E - I)
Description Ultra Low Capacitance ESD TVS, Polymer, Bi-Directional, Single Configuration 12V Package - 0402
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1120573-GESDPSA0402V12
Categories Custom Parts
Manufacturer GOOD-ARK Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GESDPSA0402V12 CAD Model

Description

The GESDPSA0402V12 is a Transient Voltage Suppressor (TVS) diode manufactured by GOOD-ARK Electronics. It is designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). This TVS diode is characterized by its small form factor (0402 package) and is optimized for protecting higher voltage circuits than the GESDPSA0201V05.

Applications:

  • Protection of sensitive electronic circuits
  • I/O ports protection
  • Data lines protection in various electronic devices
  • Consumer electronics
  • Industrial control systems

Features:

  • Small 0402 package size
  • High surge capability
  • Low clamping voltage
  • Fast response time
  • RoHS compliant

Benefits:

  • Effective protection against ESD and transient voltage events
  • Increased reliability of electronic equipment
  • Minimal impact on signal integrity due to low capacitance
  • Suitable for space-constrained applications
  • Environmentally friendly due to RoHS compliance

Additional Details:

The GESDPSA0402V12 is specifically designed to meet stringent ESD protection standards such as IEC 61000-4-2. It features a low clamping voltage, ensuring that the voltage across the protected component remains within safe limits during a surge event. The fast response time ensures that the TVS diode reacts quickly to transient events, preventing damage to sensitive circuitry. The 0402 package offers a compact solution for applications where board space is a premium.

This TVS diode is ideally suited for safeguarding I/O ports, data lines, and other sensitive circuits in a wide range of electronic devices, including consumer electronics, industrial control systems, and communication equipment. Its high surge capability allows it to withstand significant transient voltage events, ensuring the long-term reliability of the protected equipment.

You May Also Be Interested in

Hanrun
Lowest to $0.9938
Sony
Need more? Email Us
Intersil
Need more? Email Us
Renesas Electronics America
IC Clock Synthesizer 64-QFP
Need more? Email Us
STMicroelectronics
8-BIT Otprom 4.2 Mhz Microcontroller PDIP40
Need more? Email Us
VersaSense
E-Series Direct-Operated, Stainless Wetted Parts Valve, Two-Outlet 3-Way Diverter, 1/4" NPT, Sideported, Two Position...
Need more? Email Us
Fairchild/ON Semiconductor
Lowest to $300.7550
HongFa
HF105F-1 Series 40A 5VDC 1 form C Mini High Power Relay
Need more? Email Us
Hanrun
Lowest to $0.7534

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess