The BZV85C3V9 is a 1.3 Watt Zener diode manufactured by GOOD-ARK Electronics. It's designed to provide voltage regulation and transient voltage suppression in various electronic circuits. As an end-of-life product, it's crucial to verify continued availability and consider potential alternative components for new designs.
Applications
- Voltage regulation
- Transient voltage suppression
- Overvoltage protection
- Clipping circuits
- Level shifting
Features
- Zener voltage of 3.9V
- Power dissipation of 1.3W
- DO-41 package
- Tight voltage tolerance
- High surge current capability
Benefits
- Precise Voltage Regulation: Maintains a stable output voltage under varying input voltage and load conditions.
- Overvoltage Protection: Protects sensitive electronic components from voltage spikes and surges.
- Compact Size: The DO-41 package allows for easy integration into a wide range of circuit designs.
- High Reliability: Designed for robust performance and long-term stability.
- Effective Transient Suppression: Clamps voltage spikes to protect downstream circuitry.
Additional Details
The BZV85C3V9 provides a regulated voltage of 3.9V. It features a surge current capability that protects downstream components. The DO-41 package is a standard through-hole package, which simplifies mounting and soldering. Refer to the manufacturer's datasheet for detailed specifications, including voltage tolerance, dynamic resistance, and surge current ratings. Due to its end-of-life status, carefully consider sourcing options and explore potential replacement components for new designs to ensure long-term availability and support.