EN
  • EN
  • DE

SRFGA-204/5

Part No SRFGA-204/5
Manufacturer Omega Engineering
Catalog OEM Parts ( S )
Description Silicon Heaters | Flexible Heating Elements in Rubber And Fiberglass
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Power Rating 40 W
Win Source Part Number 1060428-SRFGA-204/5
Categories OEM Parts( S )
Manufacturer Omega Engineering
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SRFGA-204/5 CAD Model

Description

The Omega Engineering SRFGA-204/5 is a strain gauge designed for precise measurement of strain in various applications. It is part of Omega's extensive line of sensors and measurement devices, known for their accuracy and reliability. The strain gauge is designed to be bonded to a surface, allowing it to measure the deformation of the material under stress.

Applications

  • Structural Testing: Used to measure strain in bridges, buildings, and other structures.
  • Machine Design: Employed in the design and analysis of mechanical components.
  • Aerospace Engineering: Found in aircraft testing and monitoring systems.
  • Automotive Engineering: Incorporated in vehicle testing and development.
  • Research and Development: Utilized in various scientific experiments and research projects.

Features

  • High Accuracy: Provides precise and reliable strain measurements.
  • Durable Construction: Designed to withstand harsh environmental conditions.
  • Easy Installation: Simple to install and bond to various surfaces.
  • Wide Temperature Range: Operates effectively over a wide range of temperatures.
  • Variety of Configurations: Available in various configurations to suit different applications.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive, ensuring environmental friendliness.

Benefits

  • Precise Measurements: Ensures accurate data for structural analysis and design.
  • Long-Term Reliability: Durable construction minimizes the need for frequent replacements.
  • Versatile Application: Suitable for a wide range of applications due to its robust design and high performance.
  • Improved Safety: Provides critical data for ensuring the safety and integrity of structures and machines.
  • Cost-Effective: Offers a cost-effective solution for strain measurement compared to other methods.
  • Environmental Compliance: RoHS compliance ensures environmental responsibility.

Additional Details

The SRFGA-204/5 strain gauge typically features a foil construction with a resistive element that changes its resistance in proportion to the applied strain. The gauge is bonded to the surface using a suitable adhesive. The electrical connection is made through lead wires. Specific electrical characteristics, such as gauge factor, resistance, and excitation voltage, vary depending on the specific model and configuration. Refer to the manufacturer's datasheet for detailed specifications. The gauge pattern and dimensions are designed to optimize sensitivity and minimize transverse sensitivity.

You May Also Be Interested in

Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
Micrel
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess