EN
  • EN
  • DE

G5104-225ASPL

Part No G5104-225ASPL
Manufacturer Glenair, Inc.
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1032235-G5104-225ASPL
Categories OEM Parts(F-I)
Manufacturer Glenair, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G5104-225ASPL CAD Model

Description

The Glenair G5104-225ASPL is a high-reliability electrical connector designed for demanding applications in aerospace, military, and industrial environments. This connector is part of Glenair's comprehensive range of interconnect solutions known for their durability, performance, and resistance to harsh conditions. The G5104-225ASPL is specifically engineered to provide a secure and stable connection in applications where vibration, temperature extremes, and exposure to corrosive substances are common.

Applications:

  • Aerospace systems
  • Military equipment
  • Industrial machinery
  • Oil and gas exploration
  • Marine applications

Features:

  • High-density contact arrangement
  • Rugged construction for durability
  • EMI/RFI shielding
  • Resistance to vibration and shock
  • Sealed design for protection against environmental factors

Benefits:

  • Reliable electrical connection in harsh environments
  • Reduced downtime due to connector failure
  • Protection against electromagnetic interference
  • Extended service life
  • Improved system performance and safety

The Glenair G5104-225ASPL connector is constructed from high-quality materials to ensure long-term reliability and performance. Its rugged design makes it resistant to physical damage, while its sealed construction provides protection against moisture, dust, and other contaminants. The EMI/RFI shielding feature helps to prevent electromagnetic interference from affecting the performance of sensitive electronic equipment. The high-density contact arrangement allows for the transmission of a large number of signals through a single connector, reducing the overall size and weight of the interconnection system.

The G5104-225ASPL is designed to meet the stringent requirements of aerospace and military applications. It is rigorously tested to ensure compliance with industry standards for vibration, shock, and temperature cycling. Its robust construction and reliable performance make it an ideal choice for critical applications where failure is not an option.

Technical Specifications (Typical):

  • Contact Material: High-conductivity alloy
  • Shell Material: Corrosion-resistant metal
  • Operating Temperature: -65°C to +200°C
  • Voltage Rating: Varies depending on contact configuration
  • Sealing: Environmental sealing to prevent ingress of moisture and contaminants

You May Also Be Interested in

Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess