EN
  • EN
  • DE

GRM42-6C0G220J050BD

Part No GRM42-6C0G220J050BD
Manufacturer Murata Electronics North America
Catalog OEM Parts (F - I)
Description Cap SMT Cer 22PF 50V 5% 1206 4K/TR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1061120-GRM42-6C0G220J050BD
Categories OEM Parts(F-I)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GRM42-6C0G220J050BD CAD Model

Description

The GRM42-6C0G220J050BD is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. MLCCs are widely used in electronic circuits for various purposes, including bypassing, decoupling, filtering, and tuning. This particular capacitor belongs to the GRM series, known for general-purpose applications.

Applications

  • Bypassing: Used to filter out unwanted AC signals from DC power lines in electronic devices.
  • Decoupling: Provides a local energy source for integrated circuits (ICs), minimizing voltage drops during switching.
  • Filtering: Forms part of filter circuits to attenuate specific frequency ranges in audio, radio frequency (RF), and other signal processing applications.
  • Timing Circuits: Used in conjunction with resistors to create timing circuits for various electronic functions.

Features

  • Multilayer Ceramic Construction: Provides high capacitance in a small physical size.
  • COG (NP0) Dielectric: Offers excellent temperature stability, resulting in minimal capacitance change over a wide temperature range. This is crucial for precision applications.
  • High Insulation Resistance: Ensures minimal leakage current, contributing to energy efficiency and circuit performance.
  • Low Equivalent Series Resistance (ESR): Minimizes power dissipation and voltage drop across the capacitor, particularly important in high-frequency circuits.
  • RoHS Compliant: Meets environmental standards by restricting the use of hazardous substances.

Benefits

  • Stable Performance: The COG dielectric ensures consistent capacitance values across temperature variations.
  • Reliable Operation: The robust ceramic construction and high insulation resistance contribute to long-term reliability.
  • Compact Size: The multilayer design allows for high capacitance in a small footprint, saving valuable board space.
  • Low Signal Loss: Low ESR minimizes power dissipation and signal degradation.
  • Versatile Application: Suitable for a wide range of general-purpose applications in various electronic circuits.

Technical Specifications

While detailed specifications require accessing the manufacturer's datasheet, key parameters typically include:

  • Capacitance: 22pF (as indicated by 220J)
  • Voltage Rating: 50V (as indicated by 050)
  • Tolerance: ±5% (as indicated by J)
  • Dielectric: COG (NP0)
  • Temperature Coefficient: 0 ±30 ppm/°C
  • Operating Temperature Range: -55°C to +125°C
  • Case Size: 1809 (4523 Metric)
  • Termination: Sn (Tin)

This capacitor is suitable for applications requiring stable and reliable performance over a wide temperature range, such as precision analog circuits, high-frequency circuits, and timing applications.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1,460+ $0.0397 $57.9620
3,550+ $0.0326 $115.7300
5,495+ $0.0316 $173.6420
7,580+ $0.0305 $231.1900
9,770+ $0.0296 $289.1920
13,105+ $0.0265 $347.2825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 1460 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess