EN
  • EN
  • DE

GD25Q40BTIGR

Part No GD25Q40BTIGR
Manufacturer GigaDevice Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1417+
Reference case SOP8
Manufacturer GigaDevice Semiconductor
Win Source Part Number 714282-GD25Q40BTIGR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GD25Q40BTIGR CAD Model

Description

The GD25Q40BTIGR is a 4 Mbit (512 KB) serial flash memory device manufactured by GigaDevice Semiconductor. This memory is designed for embedded systems requiring non-volatile storage with a serial interface.

Applications

  • Embedded systems firmware storage
  • Boot code storage
  • Data logging
  • Industrial control systems
  • Consumer electronics
  • Networking equipment

Features

  • Memory Size: 4 Mbit (512 KB)
  • Interface: SPI (Serial Peripheral Interface)
  • Supply Voltage: 2.7V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Package: 8-Pin SOIC
  • Clock Frequency: Up to 80 MHz
  • Page Size: 256 bytes
  • Erase Endurance: 100,000 write cycles
  • Data Retention: 20 years

Benefits

  • SPI Interface: Simplifies interfacing with microcontrollers and reduces pin count.
  • High Speed: Supports clock frequencies up to 80 MHz for fast data transfer.
  • High Endurance: 100,000 write cycles ensure reliability for frequently updated data.
  • Long Data Retention: 20 years of data retention guarantees data integrity over extended periods.
  • Wide Temperature Range: Operates reliably in industrial temperature range (-40°C to +85°C).
  • Small Package: 8-Pin SOIC package simplifies board design and manufacturing.

Additional Details

The GD25Q40BTIGR utilizes a standard SPI interface for communication. It supports various SPI modes, including modes 0 and 3. The device features uniform 4KB sectors and 256-byte pages, which simplifies memory management. It is designed for a wide range of applications in embedded systems, providing a reliable and cost-effective solution for non-volatile memory requirements.

You May Also Be Interested in

Mini-Circuits
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
Vishay
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
STMicroelectronics
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Texas Instruments
Lowest to $12.6416

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess