EN
  • EN
  • DE

GD25Q128BZIGY

Part No GD25Q128BZIGY
Manufacturer GigaDevice Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer GigaDevice Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823973-GD25Q128BZIGY
Ultra Librarian 3D Model Ultra Librarian GD25Q128BZIGY CAD Model

Description

The GD25Q128BZIGY is a 128M-bit serial flash memory manufactured by GigaDevice Semiconductor. It is designed for applications requiring high-density non-volatile storage with fast access times and low power consumption.

Applications

  • Embedded Systems: Used for storing firmware, configuration data, and application code in embedded systems.
  • Networking Equipment: Employed in routers, switches, and network interface cards for storing boot code and operating system images.
  • Consumer Electronics: Integrated into smart TVs, set-top boxes, and gaming consoles for storing firmware, user settings, and multimedia content.
  • Industrial Control Systems: Utilized in industrial automation equipment for storing program code, configuration parameters, and data logs.
  • Automotive Electronics: Incorporated into automotive control units (ECUs) for storing calibration data, software updates, and vehicle configuration settings.

Features

  • 128M-bit (16M-byte) Capacity: Provides ample storage for large code bases and data sets.
  • Serial Peripheral Interface (SPI): Offers a standard SPI interface for easy integration with microcontrollers and other digital devices.
  • Dual/Quad SPI Support: Supports Dual and Quad SPI modes for higher data throughput.
  • Wide Voltage Range: Operates over a wide voltage range, typically from 2.7V to 3.6V.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.
  • Small Package Options: Available in compact packages to minimize board space requirements.

Benefits

  • High Storage Capacity: Enables storage of larger firmware images and data sets.
  • Fast Data Access: Provides quick boot-up times and responsive system performance.
  • Easy Integration: Simplifies system design with its standard SPI interface.
  • Low Power Operation: Extends battery life in portable applications.
  • Compact Size: Allows for use in space-constrained designs.

Additional Details

The GD25Q128BZIGY is fabricated using advanced flash memory technology to ensure high reliability and endurance. It supports features such as sector protection, block protection, and individual block locking to prevent unauthorized data modification. Refer to the manufacturer's datasheet for detailed specifications, including read/write speeds, operating temperature range, and package dimensions. The 'BZIGY' suffix likely specifies the package type, temperature grade, and other manufacturing details.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Comet America, LP
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess