EN
  • EN
  • DE

TPS61054DRCR

Part No TPS61054DRCR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description HIGH POWER WHITE LED DRIVER 2-MHz SYNCHRONOUS BOOST CONVERTER WITH STANDARD LOGIC INTERFACE | IC LED DRIVER RGLTR DIM 10VSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Voltage - Supply (Minimum) 2.5V
Voltage - Supply (Maximum) 6V
Voltage - Output 5.5V
Current - Output / Channel 700mA (Flash)
Frequency 2MHz
Dimming PWM
Applications Camera Flash, Lighting
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Family Part Number TPS61054
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Win Source Part Number 1272754-TPS61054DRCR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS61054DRCR CAD Model

Description

Product Overview: Texas Instruments TPS61054DRCR

The Texas Instruments TPS61054DRCR is a high-efficiency, synchronous boost converter with an integrated down mode that is designed to provide a consistent power supply for portable electronic devices. This power management integrated circuit (PMIC) is particularly suitable for applications requiring a dual-mode, regulated power supply from a single Lithium-Ion cell or from a 3-cell NiMH/NiCd battery pack.

Key Features

  • Input Voltage Range: The device operates from an input voltage range of 2.5 V to 6 V, making it versatile for various power sources.
  • Adjustable Output Voltage: The output voltage is adjustable from 2.5 V to 5.5 V, allowing for a wide range of applications and ensuring compatibility with various device requirements.
  • High Efficiency: The TPS61054DRCR features a typical power efficiency of up to 96%, ensuring minimal energy loss during power conversion and longer battery life for portable devices.
  • Integrated Synchronous Rectifier: The integration of a synchronous rectifier helps to reduce the overall component count and enhances efficiency by eliminating the need for an external Schottky diode.
  • Fixed and Adjustable Frequency Operation: The device supports both fixed (typically 1 MHz) and adjustable frequency operation, providing flexibility in minimizing interference with sensitive RF and audio circuitry in mixed-signal applications.
  • Low Quiescent Current: With a low quiescent current of typically 28 µA, the TPS61054DRCR contributes to the extended battery life of portable devices.
  • Protection Features: It includes over-temperature protection, over-voltage protection, and under-voltage lockout, ensuring the safe operation of the device and the protection of the load.

Applications

The TPS61054DRCR is ideal for powering OLED displays, camera flash LEDs, and other portable device applications where a small solution size and high efficiency are valued. Its ability to provide a stable output voltage from a variable input source makes it a suitable choice for a wide range of portable electronics, including smartphones, digital cameras, and handheld gaming devices.

The device is offered in a small 3x3 QFN package, making it an excellent choice for space-constrained applications. With its comprehensive set of features and protections, the TPS61054DRCR from Texas Instruments is a reliable and efficient solution for modern portable power designs.

You May Also Be Interested in

Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3777 $52.5324
28+ $3.5920 $100.5760
44+ $3.4798 $153.1112
60+ $3.3675 $202.0500
77+ $3.2553 $250.6581
103+ $2.9185 $300.6055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess