EN
  • EN
  • DE

GT25C16-2UDLI-TR

Part No GT25C16-2UDLI-TR
Manufacturer Giantec
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 961334-GT25C16-2UDLI-TR
Categories OEM Parts(F-I)
Manufacturer Giantec
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GT25C16-2UDLI-TR CAD Model

Description

The GT25C16-2UDLI-TR is a 16K-bit CMOS Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Giantec. It's organized as 2048 x 8 bits and accessed via a simple Serial Peripheral Interface (SPI), making it suitable for various data storage applications in electronic systems.

Applications

  • Consumer electronics: such as set-top boxes, DVD players, and TVs.
  • Industrial control systems: for storing configuration data and parameters.
  • Automotive electronics: used in car radios, dashboards, and engine control units.
  • Medical devices: storing calibration data or patient-specific information.
  • Networking equipment: for storing network configurations and settings.

Features

  • Low Voltage Operation: Operates from 1.8V to 5.5V, making it compatible with a wide range of microcontrollers and systems.
  • SPI Interface: Standard SPI interface allows easy integration with microcontrollers. Supports modes 0 and 3.
  • High Reliability: Endurance of 1,000,000 erase/write cycles and data retention of 100 years.
  • Write Protection: Hardware write protection via the WP pin prevents accidental data corruption.
  • Self-Timed Write Cycle: Includes an internal self-timed write cycle (5ms max) simplifying the write operation.
  • Small Package: Available in small outline packages such as SOIC, TSSOP, and DIP, saving board space.
  • Page Write Mode: Supports page write mode allowing up to 16 bytes to be written simultaneously, improving write throughput.

Benefits

  • Easy Integration: The SPI interface allows for easy integration with a wide range of microcontrollers.
  • Reliable Data Storage: High endurance and data retention ensure reliable data storage over a long period.
  • Data Protection: Hardware write protection prevents accidental data corruption.
  • Low Power Consumption: Low voltage operation and low current consumption make it suitable for battery-powered applications.
  • Flexibility: A variety of package options ensure compatibility with different board layouts.

Technical Specifications: Supply voltage ranges from 1.8V to 5.5V. The operating temperature ranges from -40°C to +85°C. The typical write cycle time is 5ms. It supports a clock frequency of up to 10MHz.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess