EN
  • EN
  • DE

GT25C08-2ZLI-TR

Part No GT25C08-2ZLI-TR
Manufacturer Giantec
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 959577-GT25C08-2ZLI-TR
Categories OEM Parts(F-I)
Manufacturer Giantec
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GT25C08-2ZLI-TR CAD Model

Description

The GT25C08-2ZLI-TR is an 8 Kbit (1KB) Serial EEPROM utilizing the SPI (Serial Peripheral Interface) serial interface, manufactured by Giantec. It's a non-volatile memory device designed for storing small amounts of data such as configuration settings, calibration values, or user preferences in a wide variety of electronic systems where data retention is critical even without power. The SPI interface allows for high-speed communication and simplified connectivity with microcontrollers and other host devices.

Applications

  • Consumer Electronics: Used in appliances, remote controls, and other consumer devices to store user settings and calibration data.
  • Industrial Control Systems: Employed in sensors, actuators, and data loggers for storing configuration parameters and calibration constants.
  • Automotive Electronics: Utilized in car audio systems, dashboard displays, and other automotive applications for storing system settings and diagnostic codes.
  • Medical Devices: Found in medical instruments and patient monitoring equipment for storing calibration data and device settings.
  • Networking Equipment: Used in network interface cards (NICs) and embedded systems for storing MAC addresses and configuration data.

Features

  • 8 Kbit (1KB) Capacity: Provides sufficient storage for configuration settings and small data logs.
  • SPI Serial Interface: Supports standard SPI modes for high-speed communication with microcontrollers.
  • Low Voltage Operation: Operates from a single 1.8V to 5.5V power supply.
  • Low Power Consumption: Minimizes power consumption in active and standby modes.
  • Write Protection: Hardware write protection feature to prevent accidental data corruption.
  • High Endurance: Supports a large number of write cycles (typically 1,000,000 cycles).
  • Data Retention: Long data retention time (typically 100 years).
  • Small Package: Available in small packages such as SOIC, TSSOP, and DFN for space-constrained applications.

Benefits

  • High-Speed Communication: The SPI interface enables fast data transfer rates, reducing programming and read times.
  • Non-Volatile Memory: Retains data even when power is removed, ensuring data persistence.
  • Low Power Operation: Minimizes power consumption, making it suitable for battery-powered devices.
  • Reliable Data Storage: High endurance and data retention ensure reliable data storage over the long term.
  • Space-Saving Design: Small package options allow for integration into compact electronic devices.

Additional Details

The GT25C08-2ZLI-TR operates as a slave device on the SPI bus. It supports various SPI clock speeds and modes, allowing for flexible communication with different microcontrollers. The device's chip select (CS) pin is used to enable communication. The TR suffix typically indicates that the device is supplied on tape and reel for automated assembly. The datasheet provides detailed information on the electrical characteristics, timing diagrams, and application circuit examples.

You May Also Be Interested in

Essentra Components
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Panasonic
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess