EN
  • EN
  • DE

GT24C32-2ZL1-TR

Part No GT24C32-2ZL1-TR
Manufacturer Giantec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Giantec
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824435-GT24C32-2ZL1-TR
Ultra Librarian 3D Model Ultra Librarian GT24C32-2ZL1-TR CAD Model

Description

The GT24C32-2ZL1-TR is a 32Kbit (4K x 8) CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Giantec. It's designed for low-power, low-voltage applications and features a 2-wire serial interface, making it suitable for a wide range of data storage needs.

Applications:

  • Consumer Electronics: Used in devices like TVs, set-top boxes, and audio players for storing user settings, preferences, and channel information.
  • Industrial Control Systems: Suitable for data logging, configuration storage, and parameter management in industrial equipment.
  • Medical Devices: Employed in medical instruments for storing calibration data, patient information, and device settings.
  • Automotive Applications: Used in car radios, immobilizers, and other automotive systems to store security codes, radio presets, and vehicle-specific data.
  • Security Systems: Data storage in security and access control systems.

Features:

  • 32Kbit (4K x 8) EEPROM
  • 2-wire Serial Interface (I2C compatible)
  • Low-Voltage Operation: 1.7V to 5.5V
  • Low-Power Consumption: Low standby and active current
  • Schmitt Trigger Filtered Inputs for Noise Suppression
  • Write Protect Feature for Hardware Data Protection
  • Self-Timed Write Cycle: Includes auto-erase
  • High Reliability: 1,000,000 Erase/Write Cycles
  • Data Retention: 100 Years
  • Available in various packages including DIP, SOP, and TSSOP

Benefits:

  • Non-Volatile Memory: Retains stored data even when power is removed.
  • Easy to Integrate: Simple 2-wire serial interface for easy communication with microcontrollers and other digital systems.
  • Low Power Consumption: Minimizes power usage in battery-powered and energy-sensitive applications.
  • Highly Reliable: Guarantees data integrity with high endurance and long data retention.
  • Flexible: Wide operating voltage range provides design flexibility.
  • Compact: Available in small packages, saving board space.

Additional Details:

The GT24C32-2ZL1-TR utilizes a standard I2C serial interface, allowing straightforward communication with a microcontroller. The device supports both byte write and page write operations, allowing for efficient data storage. The self-timed write cycle feature simplifies the write process and ensures data integrity. Additionally, the device incorporates a write protect feature to prevent accidental data corruption. The operating temperature range is typically -40°C to +85°C, making it suitable for a wide range of operating environments.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess