EN
  • EN
  • DE

MAX5048BAUT#TCAC

Part No MAX5048BAUT#TCAC
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704414-MAX5048BAUT#TCAC
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5048BAUT#TCAC CAD Model

Description

Maxim Integrated MAX5048BAUT#TCAC Product Overview

The MAX5048BAUT#TCAC from Maxim Integrated is a high-performance, high-speed MOSFET driver designed to deliver fast switching speeds and high peak currents, making it an ideal choice for a wide range of applications. This compact and efficient driver is part of Maxim's renowned MOSFET driver IC product line, known for its reliability and consistent performance.

Key Features

  • High-Speed Operation: The MAX5048BAUT#TCAC is engineered to provide rapid switching speeds, which is essential for high-frequency applications. This ensures minimal delay in the control of power MOSFETs and IGBTs.
  • High Peak Output Current: With the ability to deliver a peak output current of up to 2A, this driver can effectively drive large capacitive loads, offering excellent response times and efficiency.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various application requirements and ensuring versatility across different system designs.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX5048BAUT#TCAC minimizes power loss and heat generation, contributing to the overall reliability and longevity of the system.
  • Protection Features: The device includes built-in protection features such as under-voltage lockout (UVLO) and thermal shutdown, enhancing the safety and durability of the application.

Applications

The MAX5048BAUT#TCAC is suitable for a variety of applications that require efficient and reliable MOSFET driving capabilities. Some of the typical applications include:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Controllers
  • LED Lighting Systems
  • Power Amplifiers

Quality and Packaging

Maxim Integrated ensures that all their products, including the MAX5048BAUT#TCAC, meet the highest quality standards. This MOSFET driver comes in a compact SOT-23 package, which is suitable for space-constrained applications. It is also RoHS compliant, adhering to environmental standards and regulations.

Overall, the MAX5048BAUT#TCAC MOSFET driver combines performance, efficiency, and reliability, making it an excellent choice for designers looking to enhance their power management systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2901 $62.9010
23+ $5.1617 $118.7191
35+ $5.0000 $175.0000
48+ $4.8395 $232.2960
62+ $4.6778 $290.0236
83+ $4.1938 $348.0854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess