EN
  • EN
  • DE

GUVA-S12SD

Part No GUVA-S12SD
Manufacturer Genicom Co., Ltd.
Catalog Optical Sensors - Photodiodes
Description UV-A SENSOR (240-370) /SMD3528 / Photodiode 2-SMD, J-Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photodiodes
Mfr Genicom Co., Ltd.
Package Tape & Reel
Product Status Active
Color - Enhanced Ultraviolet (UV)
Spectral Range 240nm ~ 370nm
Diode Type Schottky
Responsivity @ nm 0.14 A/W @ 350nm
Voltage - DC Reverse (Vr) (Max) 5 V
Current - Dark (Typ) 1nA (Max)
Active Area 0.076mm²
Temperature Range - Operating -30°C ~ 85°C
Mounting Type Surface Mount
Package / Case 2-SMD, J-Lead
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 873071-GUVA-S12SD
Ultra Librarian 3D Model Ultra Librarian GUVA-S12SD CAD Model

Description

The GUVA-S12SD Photodiode is a high-quality optical sensor designed for detecting ultraviolet (UV) light.

  • Diode Type: Schottky
  • Color Enhancement: Enhanced for UV
  • Spectral Range: 240nm to 370nm
  • Responsivity: 0.14 A/W @ 350nm
  • Package: Tape and Reel
  • Manufacturer: Genicom Co., Ltd.

You May Also Be Interested in

New Japan Radio
COBP High Speed Photo Diode
Lowest to $0.5879
LITE-ON Technology
SENSOR PHOTODIODE 900NM RADIAL
Need more? Email Us
LITE-ON Technology
SENSOR PHOTODIODE 900NM RADIAL
Need more? Email Us
Vishay
PHOTODIODE 440 TO 700 NM / Photodiode 550nm 70ns 130° 4-SMD, No Lead Exposed Pad
Lowest to $1.0949
Nisshinbo Micro Devices Inc.
NJL6401R-3-TE1 Nisshinbo Photodiodes HS PIN Photodiode 2ns 35Vr 250-350MHz datasheet, inventory, & pricing.
Need more? Email Us
Vishay
SENSOR PHOTODIODE 940NM 2SMD
Lowest to $1.0187
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 880NM 2SMD
Lowest to $0.7283
NJR Corporation/NJRC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 900NM RADIAL
Lowest to $4.5960

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1189 $64.4756
8+ $13.2258 $105.8064
12+ $12.8125 $153.7500
17+ $12.3992 $210.7864
21+ $11.9859 $251.7039
28+ $10.7459 $300.8852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess