EN
  • EN
  • DE

TEMD1000

Part No TEMD1000
Manufacturer Vishay
Catalog Optical Sensors - Photodiodes
Description PHOTODIODE PIN 1.9MM DOME SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Vishay
Packaging Reel - TR
Status Active
Wavelength 940nm
Spectral Range 790nm to 1050nm
Diode Type PIN
Responsivity @ nm 0.55 A/W @ 950nm
Response Time 4ns
Voltage - DC Reverse (Vr) (Max) 60V
Current - Dark (Typ) 1nA
Active Area 0.23mm²
Viewing Angle 30°
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Win Source Part Number 043071-TEMD1000
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEMD1000 CAD Model

Description

The TEMD1000 from Vishay is a PIN diode that belongs to the category of sensors and transducers.

  • Response Time: 4ns
  • Maximum DC Reverse Voltage: 60V
  • Viewing Angle: 30 degrees
  • Wavelength: 940nm

It is recommended to use this component in SMD (SMT) mounting applications for applications that require sensor and transducer functions.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 900NM TO39-4
Lowest to $43.9850
LITE-ON Technology
SENSOR PHOTODIODE 875NM 2SMD
Need more? Email Us
Everlight Electronics Co Ltd
Through Hole,4.5x5.7x2.25mm Photodiodes RoHS
Lowest to $0.0437
OSRAM Opto Semiconductors Inc.
PHOTODIODE PIN 900NM W/FLTR 5MM
Lowest to $0.9428
Nisshinbo Micro Devices Inc.
NJL6401R-3-TE1 Nisshinbo Photodiodes HS PIN Photodiode 2ns 35Vr 250-350MHz datasheet, inventory, & pricing.
Need more? Email Us
Vishay
SENSOR PHOTODIODE 940NM 2SMD
Lowest to $1.0187
Vishay
SENSOR PHOTODIODE 540NM 0805 / Photodiode 540nm 150ns 120°
Lowest to $0.4824
Microchip Technology
Photodiode Chip Die
Need more? Email Us
LITE-ON Technology
SENSOR PHOTODIODE 940NM 1206
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5215 $52.1500
235+ $0.4279 $100.5565
365+ $0.4145 $151.2925
500+ $0.4011 $200.5500
645+ $0.3878 $250.1310
865+ $0.3477 $300.7605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,414 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess