EN
  • EN
  • DE

GL888-BWG02

Part No GL888-BWG02
Manufacturer Genesys
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1126+
Reference case DFN-10
Manufacturer Genesys
Win Source Part Number 753345-GL888-BWG02
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GL888-BWG02 CAD Model

Description

The Genesys Logic GL888-BWG02 is a USB 2.0 card reader controller IC. This chip is designed to interface with various types of memory cards, such as SD cards, microSD cards, and Memory Stick formats, enabling them to be read and written to via a USB connection. It is commonly used in card reader devices, USB drives with card reader functionality, and embedded systems that require memory card access through USB.

Applications

  • USB Card Readers: Serves as the core controller in external USB card reader devices.
  • USB Drives with Card Reader Functionality: Integrated into USB flash drives that also include card reading capabilities.
  • Embedded Systems: Used in embedded systems to provide USB access to memory cards for data storage and retrieval.
  • Mobile Devices: Found in some mobile devices to enable USB connectivity for memory card slots.
  • Digital Cameras: Allows digital cameras to connect to computers via USB for transferring photos and videos from memory cards.

Features

  • USB 2.0 Compliant: Fully compliant with the USB 2.0 specification, supporting high-speed (480Mbps) data transfer rates.
  • Multi-Card Support: Supports multiple memory card formats, including SD, microSD, and Memory Stick.
  • Integrated Card Detect Logic: Automatically detects the presence and type of inserted memory cards.
  • High-Performance Data Transfer: Provides high-performance data transfer rates for efficient card reading and writing.
  • Low Power Consumption: Designed for low power consumption to minimize battery drain in portable devices.

Benefits

  • Versatile Card Reader Solution: Supports multiple memory card formats for broad compatibility.
  • High-Speed Data Transfer: Enables fast and efficient data transfer between memory cards and computers.
  • Simplified Design: Reduces component count and simplifies circuit design due to its integrated features.
  • Power Efficiency: Minimizes power consumption for extended battery life in portable applications.
  • Easy Integration: Provides a simple and efficient solution for adding card reader functionality to various devices.

Additional Details

The GL888-BWG02 is typically packaged in a QFN (Quad Flat No-leads) package. It generally requires a 3.3V power supply. It often includes built-in voltage regulators for internal circuitry. It is important to consult the manufacturer's datasheet for detailed specifications, including the specific memory card formats supported, the maximum data transfer rates, the operating temperature range, and the pinout configuration. The datasheet will also describe any specific software drivers or firmware required for proper operation. GPIO pins are also likely accessible for custom implementation or signalling events.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Microchip Technology
Lowest to $6.2562
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
ON Semiconductor
Need more? Email Us
Toko America Inc.
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess