EN
  • EN
  • DE

GL852G-OHY50

Part No GL852G-OHY50
Manufacturer Genesys
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1549+
Reference case QFN
Manufacturer Genesys
Win Source Part Number 714293-GL852G-OHY50
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GL852G-OHY50 CAD Model

Description

The GL852G-OHY50 is a USB 2.0 Hub Controller manufactured by Genesys Logic. It's a highly integrated chip designed to provide a cost-effective and efficient solution for expanding the number of USB ports available in a system. This hub controller is typically used in PCs, laptops, docking stations, and other devices that require multiple USB connections.

Applications

  • PC and Laptop Expansion: Adding more USB ports to desktops and laptops.
  • Docking Stations: Providing USB connectivity in docking stations for laptops and mobile devices.
  • USB Hubs: Creating standalone USB hubs for various applications.
  • Embedded Systems: Integrating USB connectivity into embedded systems and industrial devices.
  • Consumer Electronics: Used in TVs, set-top boxes, and other consumer electronics devices requiring multiple USB ports.

Features

  • USB 2.0 Compliant: Supports data transfer rates up to 480Mbps (High-Speed), 12Mbps (Full-Speed), and 1.5Mbps (Low-Speed).
  • Four Downstream Ports: Provides four downstream USB ports for connecting peripherals.
  • Integrated USB Transceivers: Includes built-in USB transceivers, reducing external component count.
  • Individual Port Power Management: Allows for individual power control of each downstream port.
  • Over-Current Protection: Includes over-current detection and protection for each port to prevent damage to the hub and connected devices.

Benefits

  • Cost-Effective Solution: Provides a low-cost way to add multiple USB ports to a system.
  • Simplified Design: The integrated design reduces the need for external components, simplifying the design process.
  • Improved Performance: Compliant with USB 2.0 specifications, ensuring high-speed data transfer.
  • Enhanced Reliability: Over-current protection and other safety features enhance the reliability of the hub.
  • Easy Integration: The compact package and standard interface simplify integration into various systems.

Additional Details

The GL852G-OHY50 typically requires minimal external components for operation, further reducing BOM costs. It supports both bus-powered and self-powered modes of operation. In bus-powered mode, the hub draws power directly from the USB port of the host device. In self-powered mode, the hub uses an external power supply. It is also compatible with various operating systems, including Windows, macOS, and Linux. The chip incorporates a built-in microcontroller to handle USB protocol and power management functions. Proper PCB layout and grounding are crucial for optimal performance and to minimize EMI. The datasheet provides detailed information on pin assignments, electrical characteristics, and application examples.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
STMicroelectronics
Need more? Email Us
Vishay
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9304 $63.4432
18+ $6.5070 $117.1260
28+ $6.3037 $176.5036
38+ $6.1004 $231.8152
49+ $5.8970 $288.9530
66+ $5.2869 $348.9354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess