EN
  • EN
  • DE

ADC128S102CIMT

Part No ADC128S102CIMT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-Bit A/D Converter | IC ADC 12BIT SAR 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Resolution 12
Sampling Rate (Per Second) 1M
Number of Inputs 8
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style SMD
Family Part Number ADC128S102
Manufacturer Pack Quantity 92
MSL Level 1 (Unlimited)
Win Source Part Number 1139828-ADC128S102CIMT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC128S102CIMT CAD Model

Description

The ADC128S102CIMT is a high-performance, low-power, octal-channel, 12-bit analog-to-digital converter (ADC) developed by Texas Instruments. This precision ADC is designed to operate with a single supply ranging from 2.7V to 5.25V, making it an ideal choice for a wide array of applications including data acquisition systems, battery-operated equipment, and industrial process control.

Featuring eight independent input channels, the ADC128S102CIMT offers great flexibility, enabling users to process multiple analog signals concurrently. This is particularly beneficial in systems where space is at a premium and multiple data channels need to be digitized. The device operates on a successive approximation register (SAR) architecture which ensures high accuracy and speed, with a conversion rate of up to 1 MSPS (mega samples per second).

The ADC128S102CIMT comes in a compact 16-lead TSSOP (Thin Shrink Small Outline Package) which is suitable for space-constrained applications. Its serial interface is SPI-compatible, allowing for easy integration into existing digital systems. Additionally, the device features an internal sample-and-hold function, which provides stability during the sampling phase and ensures reliable conversion results.

Energy efficiency is a key attribute of the ADC128S102CIMT, as it incorporates an auto power-down function, significantly reducing power consumption when not in active conversion. This feature is particularly useful in portable and remote sensing applications where power availability is limited.

In summary, the ADC128S102CIMT by Texas Instruments is a versatile and efficient solution for a multitude of applications that require high-speed, multichannel analog-to-digital conversion. Its combination of speed, precision, and low power consumption, packaged in a small form factor, make it an excellent choice for designers looking to optimize their data acquisition systems.

Key Features:

  • 12-bit resolution
  • 8-channel input
  • 1 MSPS conversion rate
  • Single supply operation (2.7V to 5.25V)
  • SPI-compatible serial interface
  • Internal sample-and-hold
  • Auto power-down for reduced power consumption
  • Compact 16-lead TSSOP package

You May Also Be Interested in

Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9574 $50.8924
55+ $1.8335 $100.8425
85+ $1.7715 $150.5775
122+ $1.6477 $201.0194
158+ $1.5857 $250.5406
197+ $1.5238 $300.1886
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess