EN
  • EN
  • DE

GL3520-OVY21

Part No GL3520-OVY21
Manufacturer Genesys
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1620+
Reference case QFN88
Manufacturer Genesys
Win Source Part Number 710224-GL3520-OVY21
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GL3520-OVY21 CAD Model

Description

The Genesys Logic GL3520-OVY21 is a high-performance USB 3.0 hub controller. This chip enables the creation of multi-port USB 3.0 hubs, facilitating high-speed data transfer and device connectivity. It's designed for a wide range of applications, from desktop computers to embedded systems requiring robust USB connectivity.

Applications:

  • Desktop and Laptop Computers: Expanding USB port availability.
  • Docking Stations: Providing multiple USB ports for connecting peripherals.
  • Embedded Systems: Integrating USB connectivity in industrial and consumer devices.
  • USB Hubs: Building standalone USB 3.0 hubs.
  • Surveillance Systems: Connecting multiple USB cameras and storage devices.

Features:

  • USB 3.0 Compliance: Supports SuperSpeed USB data transfer rates up to 5Gbps.
  • Multiple Downstream Ports: Typically supports 4 downstream ports, depending on the configuration.
  • Backwards Compatibility: Compatible with USB 2.0 and USB 1.1 devices.
  • Integrated USB Transceivers: Reduces external component count and simplifies design.
  • Power Management: Supports various power saving modes to minimize power consumption.
  • Over-Current Protection: Protects the hub and connected devices from over-current conditions.
  • GPIO Support: General-purpose input/output pins for custom control and indication.

Benefits:

  • Increased Connectivity: Expands the number of available USB ports on a system.
  • High-Speed Data Transfer: Enables fast data transfer between USB 3.0 devices.
  • Simplified Design: Integrated features reduce design complexity and BOM cost.
  • Power Efficiency: Power management features minimize energy consumption.
  • Robust Protection: Over-current protection safeguards the hub and connected devices.

Additional Details:

The GL3520-OVY21 typically uses a QFN (Quad Flat No-leads) package. It often requires external EEPROM for configuration storage. The operating temperature range is usually between 0°C to 70°C. It supports both bus-powered and self-powered modes. The specific number of downstream ports and other configurable options might vary based on the exact implementation and external components used. Consult the Genesys Logic datasheet for detailed specifications and application circuit examples.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Vishay
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Vishay
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
Genesys
Need more? Email Us
Texas Instruments
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2562 $62.5620
23+ $5.1333 $118.0659
35+ $4.9730 $174.0550
48+ $4.8126 $231.0048
63+ $4.6521 $293.0823
84+ $4.1709 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess