EN
  • EN
  • DE

UGF18DCT

Part No UGF18DCT
Manufacturer General Semiconductor
Catalog Electronic Wholesale
Description ULTRAFAST EFFICIENT PLASTIC RECTIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer General Semiconductor
Win Source Part Number 1277015-UGF18DCT
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UGF18DCT CAD Model

Description

The General Semiconductor UGF18DCT is a fast recovery rectifier diode, commonly used in applications requiring efficient and rapid switching. This diode is designed to minimize reverse recovery time, which reduces power loss and improves the overall performance of electronic circuits.

Applications:

  • Switch-mode power supplies (SMPS): Rectifying high-frequency AC signals to DC in power supplies.
  • Continuous Current Mode (CCM) Power Factor Correction (PFC): Used as a boost diode.
  • Freewheeling diodes: Providing a path for current when switching inductive loads.
  • Inverters and converters: Improving efficiency in DC-DC and DC-AC converters.
  • Motor control circuits: Protecting switching transistors from voltage spikes.

Features:

  • Fast Recovery Time: Minimizes reverse recovery time, reducing switching losses and improving efficiency.
  • High Surge Current Capability: Handles large current surges without damage.
  • Low Forward Voltage Drop: Reduces power dissipation and improves overall efficiency.
  • High Reliability: Designed for stable and reliable performance in demanding applications.
  • High Voltage Rating: Suitable for high-voltage power supplies and circuits.

Benefits:

  • Improved Efficiency: Fast recovery time minimizes switching losses, leading to higher efficiency in power conversion circuits.
  • Reduced EMI Noise: Lower reverse recovery charge reduces electromagnetic interference (EMI) noise.
  • Enhanced System Reliability: High surge current capability protects the diode from damage due to transient events.
  • Lower Power Dissipation: Low forward voltage drop minimizes power loss, resulting in cooler operation.
  • Increased Power Density: Ability to handle high currents and voltages in a compact package.

Additional Details:

The UGF18DCT is typically available in a TO-220 or similar package for easy mounting and heat dissipation. The specific voltage and current ratings vary depending on the exact part number and manufacturer specifications. It's crucial to refer to the datasheet for detailed electrical characteristics, thermal performance, and application notes to ensure proper implementation and optimal performance. The fast recovery characteristics of this diode make it a valuable component for high-frequency switching applications where efficiency is paramount.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0217 $63.1519
16+ $7.4024 $118.4384
25+ $7.1714 $179.2850
34+ $6.9404 $235.9736
44+ $6.7094 $295.2136
58+ $6.0152 $348.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess