The BZX384-C4V7 is a Zener diode manufactured by General Semiconductor. Zener diodes are semiconductor devices designed to operate in the reverse breakdown region, providing a stable voltage reference or voltage regulation. This specific diode features a Zener voltage of 4.7V.
Applications:
- Voltage Regulation: Widely used in power supplies and electronic circuits to maintain a constant voltage output, protecting sensitive components from voltage fluctuations.
- Overvoltage Protection: Safeguards circuits against voltage spikes and transients by clamping the voltage to a safe level.
- Voltage Clipping: Limits the maximum voltage in a circuit to prevent damage to other components.
- Reference Voltage: Provides a stable reference voltage for various applications, including analog-to-digital converters (ADCs) and operational amplifiers.
Features:
- Zener Voltage: 4.7V
- Low Reverse Leakage Current: Minimizes current leakage when the diode is in the reverse bias mode below the Zener voltage.
- High Surge Current Capability: Can withstand high surge currents without being damaged.
- Surface Mount Package: Typically available in a small surface mount package for efficient board space utilization.
Benefits:
- Stable Voltage Reference: Provides a consistent and reliable voltage reference for sensitive electronic circuits.
- Effective Overvoltage Protection: Prevents damage to downstream components from voltage surges.
- Compact Design: Small package size is ideal for high-density circuit boards.
- Improved Circuit Reliability: Contributes to the overall stability and longevity of electronic devices.
Additional Details:
The BZX384-C4V7 is commonly available in a SOT-23 package or similar small SMD package. Designers should consult the device datasheet for detailed specifications such as power dissipation, operating temperature range, and maximum surge current ratings. This diode is suitable for a broad range of consumer electronics, industrial controls, and automotive applications where voltage regulation and protection are crucial.