EN
  • EN
  • DE

5302F1 0021000

Part No 5302F1 0021000
Manufacturer Belden Inc.
Catalog Multiple Conductor Cables
Description CABLE 4 COND 18AWG SHLD 1000' / 4 Conductor Multi-Conductor Cable Red 18 AWG Foil 1000.0' (304.8m)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Multiple Conductor Cables
Mfr Belden Inc.
Package Spool
Cable Type Multi-Conductor
Number of Conductors 4
Wire Gauge 18 AWG
Conductor Strand 7/26
Conductor Material Copper, Tinned
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.259" (6.58mm)
Shield Type Foil
Length 1000.0' (304.8m)
Jacket Color Red
Temperature Range - Operating -30°C ~ 105°C
Usage Alarm, Security, Sound
Conductor Insulation Poly-Vinyl Chloride (PVC)
Shield Material Aluminum
Shield Coverage 100%
Base Product Number 5302F1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names BEL1912-1000
Standard Package 1
Win Source Part Number 1036335-5302F1 0021000
Ultra Librarian 3D Model Ultra Librarian 5302F1 0021000 CAD Model

Description

The 1036335-5302F1 0021000 is a multi-conductor cable that comes in a spool package, with a length of 1000.0 feet (304.8 meters).

  • Conductors: 4
  • Wire Gauge: 18 AWG
  • Conductor Strand: 7/26
  • Conductor Material: Copper, tinned
  • Shield Material: Aluminum
  • Jacket Insulation: Poly-Vinyl Chloride (PVC)
  • Jacket Diameter: 0.259 inches (6.58mm)
  • Shield Type: Foil
  • Shield Coverage: 100%
  • Cable Type: Alarm, security, and sound
  • Temperature Range: -30°C to 105°C
  • ECCN: EAR99

You May Also Be Interested in

Belden Inc.
CBL 4 BONDED PR 24AWG CAT5E SHLD / 8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil, Braid 1000.0' (304.8m)
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
Belden Inc.
CBL 8TRIAD 16AWG SHLD / 24 (8 Triad Twisted) Conductor Multi-Triad Cable Black 16 AWG Foil 2500' (762.0m)
Need more? Email Us
Belden Inc.
CBL 12COND 26 AWG SHLD MACHFLEX / 12 Conductor Multi-Conductor Cable Chrome 26 AWG Foil, Spiral 1000.0' (304.8m)
Need more? Email Us
Belden Inc.
CBL 12PR 16AWG SHLD / 24 (12 Pair Twisted) Conductor Multi-Pair Cable Black 16 AWG Foil 2300' (701.0m)
Need more? Email Us
Belden Inc.
MULTI-PAIR 4COND 22AWG CHRM 500' / 4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)
Need more? Email Us
TE Connectivity
55/ CABLE OUTER SPACE / 2 (1 Pair Twisted) Conductor Multi-Conductor Cable 18 AWG
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess