EN
  • EN
  • DE

AD9122SCPZ-EP

Part No AD9122SCPZ-EP
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC 2-CH Current Steering 16-bit 72-Pin LFCSP EP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package LFCSP EP
Contact Plating Gold
Conversion Rate 1.23 Gsps
Differential Output Yes
Height 950 µm
Integral Nonlinearity (INL) 3.7 LSB
Interface LVDS, Parallel, Serial
Lead Free Lead Free
Length 10 mm
Max Input Voltage 1.2 V
Max Operating Temperature 85 °C
Max Power Dissipation 1.1 W
Max Supply Voltage 3.47 V
Min Input Voltage 1.2 V
Min Operating Temperature -40 °C
Min Supply Voltage 3.13 V
Number of Bits 16
Number of Channels 2
Number of Converters 2
Number of D/A Converters 2
Number of DAC Channels 2
Number of Pins 72
Operating Supply Voltage 3.3 V
Power Dissipation 1.1 W
REACH SVHC No SVHC
Resolution 2 B
RoHS Compliant
Sampling Rate 1.23 Gsps
Schedule B 8542390000, 8542390000
Settling Time 20 ns
Width 9.75 mm
Win Source Part Number 1128869-AD9122SCPZ-EP
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9122SCPZ-EP CAD Model

Description

Product Overview: AD9122SCPZ-EP from Analog Devices Inc.

The AD9122SCPZ-EP is a high-performance, dual-channel, digital-to-analog converter (DAC) from the reputable manufacturer Analog Devices Inc. This enhanced product (EP) variant is specifically designed to meet the stringent requirements of aerospace and defense applications, offering both reliability and robustness in the most demanding environments.

Key Features

  • Resolution: The AD9122SCPZ-EP boasts a 16-bit resolution, providing high precision and fine granularity in analog output signals.
  • High Sample Rates: With a maximum DAC update rate of 1230 MSPS (mega samples per second), this device can support high-speed signal generation, making it ideal for complex modulation schemes.
  • Integrated 32-bit NCO: The inclusion of an on-chip 32-bit numerically controlled oscillator (NCO) allows for flexible frequency synthesis, which is critical for communication and radar systems.
  • Output Configuration: The DAC features adjustable full-scale output current, ranging from 8.7 mA to 31.7 mA, enabling customization for specific system requirements.
  • Interface: It offers a flexible digital interface with support for up to 2× interpolation and a variety of input data formats, simplifying the connection with digital signal processors or FPGAs.

Applications

The AD9122SCPZ-EP is engineered to serve in a wide array of applications, especially where high reliability and performance are non-negotiable. These include:

  • Phased array radar systems
  • Secure communications
  • Electronic warfare and countermeasures
  • Satellite modem equipment
  • Test and measurement equipment

Quality and Reliability

Analog Devices Inc. ensures that the AD9122SCPZ-EP meets the highest quality standards required for military and aerospace applications. The device undergoes rigorous testing and is compliant with Enhanced Product (EP) standards, which means it is subjected to additional manufacturing flows and quality control procedures. The result is a product that you can trust for critical missions where failure is not an option.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.2991 $76.2991
2+ $62.6045 $125.2090
3+ $60.6480 $181.9440
4+ $58.6917 $234.7668
6+ $56.7352 $340.4112
7+ $50.8661 $356.0627
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess