EN
  • EN
  • DE

SCA610-CC4G1A

Part No SCA610-CC4G1A
Manufacturer Murata Electronics North America
Catalog Motion Sensors - Inclinometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Sensors,Transducers
Family Motion Sensors - Inclinometers
Win Source Part Number 188834-SCA610-CC4G1A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCA610-CC4G1A CAD Model

Description

The SCA610-CC4G1A is a high-performance, single-axis accelerometer manufactured by Murata Electronics. It is designed for applications that require accurate and reliable measurement of acceleration or inclination, even in harsh operating environments. Key features include excellent bias stability, low noise, and a wide operating temperature range, ensuring consistent performance over time and temperature variations.

Applications

  • Industrial Automation: Monitoring machine vibration for predictive maintenance and preventing equipment failures.
  • Construction Equipment: Providing precise tilt measurements for leveling and stability control in heavy machinery.
  • Automotive Systems: Used in electronic stability programs (ESP) and rollover detection systems to enhance vehicle safety.
  • Robotics: Enabling precise control and orientation of robot arms and automated systems.
  • Navigation Systems: Improving navigation accuracy by compensating for inclination and tilt.

Features

  • Single-Axis Measurement: Measures acceleration along a single, defined axis.
  • High Accuracy and Resolution: Provides precise and detailed acceleration data for demanding applications.
  • Excellent Bias Stability: Minimizes drift over time and temperature, ensuring consistent and reliable readings.
  • Low Noise: Reduces unwanted signal interference, improving the accuracy of measurements.
  • Wide Operating Temperature Range: Functions reliably in a broad range of environmental conditions.
  • Robust Design: Withstands shock and vibration, making it suitable for harsh environments.
  • Analog Output: Provides a simple and direct interface to existing control systems.

Benefits

  • Improved System Reliability: Enables predictive maintenance and reduces the risk of equipment failures.
  • Enhanced Safety: Improves the stability and control of vehicles and machinery, reducing the likelihood of accidents.
  • Optimized Performance: Enables more precise control and operation of robots and automated systems.
  • Reduced Maintenance Costs: Predictive maintenance capabilities lead to lower repair costs and downtime.
  • Simplified Integration: The analog output simplifies integration into existing control and monitoring systems.

Additional Details

The SCA610-CC4G1A operates with a 5V power supply. Its analog output provides a voltage proportional to the measured acceleration. The sensor's performance is thoroughly characterized in its datasheet, detailing its sensitivity, bandwidth, and temperature compensation. The sensor is designed for surface mount assembly, facilitating efficient integration into circuit boards. Its robust construction ensures its suitability for use in demanding industrial and automotive environments.

You May Also Be Interested in

Murata Electronics North America
SENSOR INCLINOMETER 90DEG MODULE / Sensor Inclinometer ±90° X, Y Axis 1Hz Bandwidth Module
Need more? Email Us
Murata Electronics North America
SENSOR INCLINOMETER 10DEG MODULE / Sensor Inclinometer ±10° X, Y Axis 3Hz Bandwidth Module
Need more? Email Us
Murata Electronics North America
SENSOR INCLINOMETER 30DEG MODULE / Sensor Inclinometer ±30° X or Y Axis 18Hz Bandwidth Module
Need more? Email Us
Murata Electronics North America
SENSOR INCLINOMETER MODULE / Sensor Inclinometer X or Y Axis 1Hz Bandwidth Module
Need more? Email Us
Murata Electronics North America
SENSOR INCLINOMETER 30DEG 12SMD / Sensor Inclinometer ±30° X, Y Axis 10Hz Bandwidth 12-SMD Module
Lowest to $1,000.0000
Murata Electronics North America
SENSOR INCLINOMETER 90DEG 8SMD
Lowest to $13.0434
Murata Electronics North America
SENSOR INCLINOMETER 10DEG MODULE / Sensor Inclinometer ±10° X, Y Axis 3Hz Bandwidth Module
Need more? Email Us
Murata Electronics North America
Lowest to $9.0425
Murata Electronics North America
SENSOR INCLINOMETER 30DEG MODULE / Sensor Inclinometer ±30° X or Y Axis 1Hz Bandwidth Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess