EN
  • EN
  • DE

02722.46.01

Part No 02722.46.01
Manufacturer General Cable/Carol Brand
Catalog Custom Parts (0 - A)
Description Cable 2 Cond 16AWG Black 5000'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Conductor Material Copper
Insulation Diameter 9.398 mm
Insulation Thickness 762 µm
Length 1.524 km
Max Operating Temperature 90 °C
Min Operating Temperature -40 °C
Mount Cable
Number of Conductors 2
RoHS Compliant
Voltage 600 V
Wire/Cable Gauge 16 AWG
Wire/Cable Type Multi-Conductor
Win Source Part Number 1160849-02722.46.01
Categories Custom Parts
Manufacturer General Cable/Carol Brand
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 02722.46.01 CAD Model

Description

The General Cable/Carol Brand 02722.46.01 is a custom electronic component that falls under the multi-conductor wire/cable type category.

  • Wire/Cable Type: Multi-Conductor
  • Wire/Cable Gauge: 16 AWG
  • Voltage Rating: 600V
  • Win Source Part Number: 1160849-02722.46.01
  • Length: 1.524 km
  • Color: Black
  • Insulation Thickness: 762 µm
  • Insulation Diameter: 9.398 mm
  • RoHS Compliance: Yes
  • Popularity: Medium
  • Manufacturer: General Cable/Carol Brand

You May Also Be Interested in

Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Matsuo
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Microchip Technology
Lowest to $134.3284
Renesas Electronics America
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess