EN
  • EN
  • DE

SM7506SF

Part No SM7506SF
Manufacturer Furniture of America
Catalog OEM Parts ( S )
Description Isabella Collection SM7506-SF 93" Sofa with Chenille Fabric & Leatherette Intricate Wood Trim Loose Back Pillows and...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093936-SM7506SF
Categories OEM Parts( S )
Manufacturer Furniture of America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM7506SF CAD Model

Description

The SM7506SF is a sectional sofa from Furniture of America, designed for comfortable and stylish living room seating. This sectional typically includes multiple pieces that can be arranged in various configurations to suit different room sizes and layouts. It's part of Furniture of America's broader range of home furnishings, known for blending contemporary design with practical functionality.

Applications:

  • Living rooms
  • Family rooms
  • Entertainment areas
  • Apartments
  • Condominiums

Features:

  • Modular design allowing for flexible arrangement.
  • Upholstered in a soft, durable fabric.
  • Padded seats and back cushions for enhanced comfort.
  • Solid wood frame construction for stability and longevity.
  • Stylish design that complements various home decor styles.

Benefits:

  • Provides ample seating for family and guests.
  • Enhances the aesthetic appeal of the living space.
  • Offers a comfortable and relaxing seating experience.
  • Durable construction ensures long-term use.
  • Modular design allows for easy customization and rearrangement.

Additional Details:

The SM7506SF sectional sofa is designed with both comfort and style in mind. The fabric upholstery is selected for its softness and resilience, making it ideal for everyday use. The cushions are typically filled with high-density foam to provide support and maintain their shape over time. The solid wood frame ensures that the sectional is sturdy and can withstand regular use. The modular design allows users to configure the sectional to fit their specific needs and preferences, making it a versatile addition to any home.

Dimensions and color options may vary. Please consult the manufacturer's specifications or retailer listings for exact details.

You May Also Be Interested in

Shikues
Lowest to $0.0428
Vishay
DIODE SCHOTTKY 60V 3A TO277A / Diode Schottky 60 V 3A Surface Mount TO-277A (SMPC)
Need more? Email Us
ABB Embedded Power
SK1881 - Abb SK1881, N2 UPR.POS.INT.H=1800MM ARTUKD=900
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shikues
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess