EN
  • EN
  • DE

FUJITSU DX60 - Eternus DX60 Base Encl. 3.5" Dual Controller

Part No FUJITSU DX60 - Eternus DX60 Base Encl. 3.5" Dual Controller
Manufacturer Fujitsu Electronics America, Inc.
Catalog Storage Machines
Description Eternus DX60 Base Encl. 3.5" Dual Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1404527-FUJITSU DX60 - Eternus DX60 Base Encl. 3.5" Dual Controller
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU DX60 - Eternus DX60 Base Encl. 3.5" Dual Controller CAD Model

Description

The FUJITSU DX60 Eternus DX60 Base Enclosure represents a foundational piece of Fujitsu's midrange storage solutions, designed for small to medium-sized enterprises seeking performance and reliability. This 3.5-inch base enclosure features a dual controller setup, ensuring high availability and continuous operation for critical business applications. The Eternus DX60 is engineered to provide a balance of performance, capacity, and cost-effectiveness, making it an ideal choice for businesses looking to optimize their IT investments without compromising on quality. It supports a wide variety of drive types and capacities, enabling customizable storage configurations to meet specific workload requirements. The inclusion of dual controllers not only enhances data access speeds but also provides redundancy, protecting against controller failures and ensuring uninterrupted access to data. With its flexible design and scalability options, the DX60 is well-suited for businesses planning for growth and seeking a storage solution that can adapt to changing demands. The FUJITSU DX60 offers a solid, reliable platform for those seeking to improve their data storage infrastructure with a focus on efficiency and reliability.

You May Also Be Interested in

Lenovo
E1012/E1024 chassis
Need more? Email Us
Lenovo
Lenovo Storage V3700 V2 XP
Need more? Email Us
Supermicro
Supermicro 826BE1C-R741JBOD
Need more? Email Us
Lenovo
Lenovo Storage V3700 V2 SFF Expansion Enclosure
Need more? Email Us
Lenovo
Lenovo Storage S3200 SFF Chassis Dual
Need more? Email Us
Supermicro
SuperChassis CSE-216 JBOD 2U 24x2.5
Need more? Email Us
Supermicro
TERRA SAN 4825 FC/iSCSI
Need more? Email Us
Supermicro
Supermicro CSE-216BE2C-R741JBOD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess