The TC74VHCT32AFT(EL,M) is a high-speed CMOS quad 2-input OR gate fabricated with silicon gate CMOS technology. It achieves high-speed operation similar to equivalent Bipolar Schottky TTL while maintaining CMOS low power dissipation. This device is well-suited for use in a wide range of digital logic applications.
Applications
- High-speed logic circuits
- Data processing
- Instrumentation
- Telecommunications
- Consumer electronics
Features
- High-speed operation: tpd = 4.1 ns (typ.) at VCC = 5V
- Low power dissipation: ICC = 2 μA (max.) at Ta = 25°C
- High noise immunity: VNIH = VNIL = 28 % VCC (min.)
- Output drive capability: 10 LSTTL loads
- Symmetrical output impedance: |IOH| = IOL = 8 mA (min.)
- Balanced propagation delays: tPLH ≈ tPHL
- Wide operating voltage range: VCC = 4.5 V to 5.5 V
- Pin and function compatible with 74HCT32
Benefits
- Reduced power consumption compared to TTL logic, extending battery life in portable devices.
- High-speed performance enables use in demanding applications requiring fast signal processing.
- Improved noise immunity reduces the risk of spurious switching, enhancing system reliability.
- Direct interface with TTL logic levels simplifies system design and reduces component count.
- Wide operating voltage range provides flexibility in power supply selection.
Additional Details
The TC74VHCT32AFT(EL,M) is supplied in a TSSOP14 package. It is part of the VHCT family of logic gates from Toshiba, offering a combination of high speed and low power. The (EL,M) suffix likely refers to tape and reel packaging variations for automated assembly. The device is designed to operate over a temperature range of -40°C to +85°C.