EN
  • EN
  • DE

SUPERMICRO CSE-216-JBOD - SuperChassis CSE-216 JBOD 2U 24x2.5

Part No SUPERMICRO CSE-216-JBOD - SuperChassis CSE-216 JBOD 2U 24x2.5
Manufacturer Supermicro
Catalog Storage Machines
Description SuperChassis CSE-216 JBOD 2U 24x2.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1435969-SUPERMICRO CSE-216-JBOD - SuperChassis CSE-216 JBOD 2U 24x2.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CSE-216-JBOD - SuperChassis CSE-216 JBOD 2U 24x2.5 CAD Model

Description

The SUPERMICRO CSE-216-JBOD SuperChassis is a 2U storage enclosure specifically designed for just a bunch of disks (JBOD) configurations. This chassis supports up to 24x2.5-inch hot-swappable drives, offering a high-density storage solution that is ideal for expanding storage capacity. Designed for flexibility and scalability, the CSE-216-JBOD features direct-attached storage (DAS) connectivity to efficiently manage and access vast amounts of data. It includes high-efficiency power supplies for optimized energy usage and operational cost savings. The enclosure is equipped with advanced cooling mechanisms to maintain optimal thermal conditions for the drives and internals, ensuring reliable storage performance and longevity. Its robust construction and security features make it a secure and durable solution for data centers requiring extensive storage capabilities without the need for an internal server component.

You May Also Be Interested in

NetApp
NetApp 60XFF 12G SAS Dual Controller Storage Array
Need more? Email Us
NetApp
NetApp 24SFF SAS/SATA 6G Expansion Shelf
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS6200 SFF FC/iSCSI Dual
Need more? Email Us
Supermicro
Synology RS2414RP+ 12x3.5 NAS
Need more? Email Us
NetApp
NetApp FAS2240-2 2.5 inch SAS
Need more? Email Us
Supermicro
Synology DS1813+ 8x3.5 NAS
Need more? Email Us
NetApp
NetApp FAS8020
Need more? Email Us
Lenovo
Lenovo ThinkSystem DE4000 HIC, 10/25GbE iSCSI, 4P
Need more? Email Us
NetApp
NetApp FAS6210
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess