EN
  • EN
  • DE

SUPERMICRO CSE-216BE2C-R741JBOD - SuperChassis CSE-216 JBOD 2U 24x2.5

Part No SUPERMICRO CSE-216BE2C-R741JBOD - SuperChassis CSE-216 JBOD 2U 24x2.5
Manufacturer Supermicro
Catalog Storage Machines
Description Supermicro CSE-216BE2C-R741JBOD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1435953-SUPERMICRO CSE-216BE2C-R741JBOD - SuperChassis CSE-216 JBOD 2U 24x2.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CSE-216BE2C-R741JBOD - SuperChassis CSE-216 JBOD 2U 24x2.5 CAD Model

Description

The SUPERMICRO CSE-216BE2C-R741JBOD SuperChassis is a dedicated 2U storage-focused solution designed for high-density, expandable storage applications. This JBOD enclosure supports 24x2.5-inch hot-swappable drive bays, facilitating large-scale storage configurations for data-intensive operations such as Big Data analytics, cloud storage, and backup applications. It is equipped with high-efficiency redundant power supplies, ensuring operational reliability and energy conservation. The chassis also features advanced cooling mechanisms for optimal thermal management, safeguarding the integrity and performance of installed drives. With dual SAS2 (6Gbps) expanders for connectivity, the CSE-216BE2C-R741JBOD provides excellent data transfer rates and is capable of cascading multiple JBOD units for extensive storage expansion. This chassis is an ideal choice for enterprises seeking a scalable, high-performance storage solution that can grow with their evolving data requirements.

You May Also Be Interested in

Lenovo
v3700 LFF with ACHK and ACHB
Need more? Email Us
NetApp
NetApp 24SFF 12G SAS Dual Controller Storage Array
Need more? Email Us
Supermicro
SuperChassis CSE-216 JBOD 2U 24x2.5
Need more? Email Us
NetApp
NetApp 60XFF 12G SAS Dual Controller Storage Array
Need more? Email Us
Supermicro
Supermicro CSE-216BE2C-R741JBOD
Need more? Email Us
Supermicro
QNAP TS-EC1279U-RP 12x3.5 NAS
Need more? Email Us
Supermicro
Synology DS1813+ 8x3.5 NAS
Need more? Email Us
NetApp
NetApp DS212C with 12 x 4tb HDD
Need more? Email Us
NetApp
NetApp FAS2240-2 2.5 inch SAS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess