EN
  • EN
  • DE

PS2561AL1-1-V-TW-HK-A

Part No PS2561AL1-1-V-TW-HK-A
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834178-PS2561AL1-1-V-TW-HK-A
Ultra Librarian 3D Model Ultra Librarian PS2561AL1-1-V-TW-HK-A CAD Model

Description

The PS2561AL1-1-V-TW-HK-A is a high-isolation, single-channel photocoupler manufactured by Renesas Electronics America. This device is designed to provide electrical isolation between the input and output circuits, typically used in various applications requiring safety and noise immunity. It comprises an infrared LED and a phototransistor within a small outline package, offering efficient signal transfer while maintaining a high degree of electrical isolation.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating input/output modules.
  • Inverter circuits: Provides isolation between the control and power stages of inverters.
  • Switching Power Supplies: Offers isolation in power supply feedback circuits and control.
  • Industrial Control Systems: Used for isolating control signals in various industrial applications.
  • Office Automation Equipment: Found in devices like printers and copiers for signal isolation.

Features

  • High Isolation Voltage: Offers a high isolation voltage rating to ensure robust electrical isolation.
  • Single Channel: Consists of one isolation channel.
  • Current Transfer Ratio (CTR): Specified CTR range for reliable signal transfer.
  • Small Outline Package: Compact design for high-density circuit boards.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits

  • Enhanced Safety: Provides electrical isolation to protect circuits and users from high voltages.
  • Simplified Circuit Design: Simplifies circuit layout and reduces component count.
  • Improved Reliability: Offers stable performance over a wide temperature range.
  • Reduced Cost: Integrated design can reduce overall system cost.
  • Noise Immunity: Isolates circuits to minimize noise and interference.

Additional Details

The PS2561AL1-1-V-TW-HK-A is typically available in a surface-mount package. Its operating temperature range makes it suitable for use in various industrial environments. When current flows through the input LED, it emits infrared light, activating the phototransistor, which allows current to flow in the output circuit. Key specifications include forward voltage, forward current, collector-emitter voltage, and isolation voltage. To ensure optimal performance, proper design considerations such as incorporating current limiting resistors for the LED and pull-up resistors for the phototransistor are crucial. The V, TW and HK likely denote specific testing or packaging options, but without the full datasheet these cannot be definitely stated.

You May Also Be Interested in

American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess