EN
  • EN
  • DE

EMC 005048607 - EMC 500gb 7.2k HDD For AX

Part No EMC 005048607 - EMC 500gb 7.2k HDD For AX
Manufacturer EMC
Catalog Hard Drives
Description EMC 500gb 7.2k HDD For AX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1398700-EMC 005048607 - EMC 500gb 7.2k HDD For AX
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 005048607 - EMC 500gb 7.2k HDD For AX CAD Model

Description

The EMC 005048607 hard disk drive is engineered to provide a spacious and dependable storage solution for users of EMC’s AX series storage arrays. Boasting 500 gigabytes of storage space, it is adept at accommodating a wide range of data storage needs, from operational data to backup repositories. Spinning at a speed of 7,200 RPM, it strikes a balance between high-capacity storage and the performance needed for everyday applications and tasks. This drive’s integration into the AX series is facilitated by its design and SATA interface, ensuring ease of deployment and reliability of connection. Ideal for small to medium-sized businesses, this HDD supports a variety of applications including file storage, databases, multimedia content, and more. Its large capacity and solid performance make it a versatile component in expanding or upgrading existing EMC storage infrastructures.

You May Also Be Interested in

IBM
200GB 2.5inch SAS SSD
Need more? Email Us
IBM
18TB 7,200 rpm 12 Gb SAS NL 3.5 Inch
Need more? Email Us
IBM
IBM 00AR441 - IBM HDD
Need more? Email Us
IBM
IBM 85Y6275. HDD size: 2.5", HDD capacity: 900 GB, HDD speed: 10000 RPM
Need more? Email Us
IBM
IBM 1724-4602 - DS4100 250GB 7,2K SATA HDD
Need more? Email Us
IBM
IBM 2076-ADTA - 375GB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
900GB SAS 2.5inch Harddrive
Need more? Email Us
IBM
IBM 2072-AL39 - 4TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
IBM 36.4GB FC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess