EN
  • EN
  • DE

FBR611D012-K

Part No FBR611D012-K
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (F - I)
Description Power Relay 12VDC 16A SPST(28.7x12.6x24.7)mm THT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1058613-FBR611D012-K
Categories OEM Parts(F-I)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FBR611D012-K CAD Model

Description

The FBR611D012-K is a compact signal relay manufactured by Fujitsu Electronics America, Inc. Signal relays are electromechanical switches used to control electrical circuits, typically involving low-power signals. The '012' in the part number indicates a coil voltage of 12VDC.

Applications:

  • Telecommunications equipment (e.g., telephone exchanges, data communication systems)
  • Measurement and instrumentation equipment (e.g., testers, analyzers)
  • Security systems (e.g., alarm panels, access control systems)
  • Industrial control systems (e.g., programmable logic controllers (PLCs), sensor interfaces)
  • Consumer electronics (e.g., audio/video equipment, remote controls)

Features:

  • Compact size and lightweight design
  • Low power consumption
  • High sensitivity
  • High insulation resistance
  • High surge resistance
  • Available in various contact configurations (e.g., SPDT, DPDT)
  • RoHS compliant

Benefits:

  • Space Saving: Compact size allows for high-density mounting on PCBs.
  • Energy Efficient: Low power consumption reduces overall system energy usage.
  • Reliable Switching: High sensitivity ensures reliable switching even with low-level signals.
  • Electrical Isolation: High insulation resistance provides excellent electrical isolation between the control and load circuits.
  • Protection against Surges: High surge resistance protects the relay from damage due to voltage transients.

The FBR611D012-K signal relay provides a reliable and efficient solution for switching low-power signals in a wide range of applications. Its compact size, low power consumption, and high sensitivity make it a popular choice for designers seeking a high-performance relay.

Additional Details:

  • Contact Configuration: Check datasheet for specific configuration (e.g., SPDT, DPDT)
  • Coil Voltage: 12 VDC
  • Contact Rating: Check datasheet for maximum voltage and current ratings
  • Operating Temperature Range: Typically -40°C to +85°C (check datasheet for exact specifications)

You May Also Be Interested in

Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess